TelephoneStuff.com Valcom Recessed Round 70V Speaker V-5330-215

Description
Recessed Round 70V Speaker. Flush mount ceiling speaker with round grille for background music and voice announcements. Features: - Installs in drop tile ceilings - White enamel finish grille - Support bridge and mounting hardware included - Support bridge and mounting hardware included - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus - 70 Volt, .125 - 2.5 watt tap settings
Description
Recessed Round 70V Speaker. Flush mount ceiling speaker with round grille for background music and voice announcements. Features: - Installs in drop tile ceilings - White enamel finish grille - Support bridge and mounting hardware included - Support bridge and mounting hardware included - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus - 70 Volt, .125 - 2.5 watt tap settings

Suppliers

Company
Product
Description
Supplier Links
Valcom Recessed Round 70V Speaker - V-5330-215 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Recessed Round 70V Speaker
V-5330-215
Valcom Recessed Round 70V Speaker V-5330-215
Recessed Round 70V Speaker. Flush mount ceiling speaker with round grille for background music and voice announcements. Features: - Installs in drop tile ceilings - White enamel finish grille - Support bridge and mounting hardware included - Support bridge and mounting hardware included - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus - 70 Volt, .125 - 2.5 watt tap settings

Recessed Round 70V Speaker. Flush mount ceiling speaker with round grille for background music and voice announcements.
Features:
- Installs in drop tile ceilings
- White enamel finish grille
- Support bridge and mounting hardware included
- Support bridge and mounting hardware included
- Works with PagePac 6 and PagePac 6 Plus
- Talkback application with PagePac 6 Plus
- 70 Volt, .125 - 2.5 watt tap settings

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5330-215
Product Name Valcom Recessed Round 70V Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 2603-CS46-05D05-28-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 55 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details