Broadcom Inc. Datasheets for RF Amplifiers

RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more

Page: 1 2
Product Name Notes
ALM-80110 is a 0.25W Analog Controlled Variable Gain Amplifier which operates from 0.4 GHz to 1.6 GHz. The device provides an exceptionally high OIP3 level which is maintained over a...
ALM-81224 is a high linearity variable-gain amplifier module for use in the 1450-2750MHz band. Gain control is achieved using a single DC voltage input pin, and High linearity is achieved...
AJAV-6101 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a single connection to the battery and is implemented in a...
AJAV-6751 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a connection to the battery and is implemented in a standard...
AJAV-6781 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a connection to the battery and is implemented in a standard...
ALM-80210 is a 0.25W Analog Controlled Variable Gain Amplifier which operates from 1.6 GHz to 2.7 GHz. The device provides an exceptionally high OIP3 level of 39.5 dBm which is...
AMMC-6333 ia a broadband 0.2W MMIC driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25μm...
AMMP-6333 ia a broadband 0.2W driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25μm E-mode...
Avago Technologies AMMP-6222 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier in a surface mount package. The wide band and unconditionally stable performance makes this MMIC ideal...
Avago Technologies MGA-16116 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.
Avago Technologies MGA-16216 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.
Avago Technologies MGA-16316 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.
Avago Technologies’ ALM-31122 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’
Avago Technologies’ ALM-31222 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’
Avago Technologies’ ALM-31322 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at P1dB gain compression point, achieved through the use of Avago's proprietary...
Avago Technologies’ ALM-32220 is a high linearity 2 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’
Avago Technologies’ ALM-32320 is a high linearity 2 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point. The ALM-32320 is optimized for general purpose...
Avago Technologies’ MGA-30116 is a high linearity ½ Watt PA with good OIP3 performance and exceptionally good PAE at p1dB gain compression point, achieved through the use of Avago Technologies’
Avago Technologies’ MGA-30216 is a high linearity ½ Watt PA with good OIP3 performance and exceptionally good PAE at p1dB gain compression point, achieved through the use of Avago Technologies’
Avago Technologies' MGA-13116 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and...
Avago Technologies' MGA-13216 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and...
Avago Technologies' MGA-13316 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA). The MGA-13316 LNA has low noise with good input return loss and high linearity...
Avago Technologies' ALM-11036 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path. ALM-11036 has low noise and high linearity achieved through the...
Avago Technologies' ALM-11136 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path. ALM-11136 has low noise and high linearity achieved through the...
Avago Technologies' ALM-11236 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path. ALM-11236 has low noise and high linearity achieved through the...
Avago Technologies' ALM-11336 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path. ALM-11336 has low noise and high linearity achieved through the...
Avago Technologies' ALM-12124 is a multi-chip integrated module that comprise of a 50 Watt CW high power SPDT switch, low noise amplifier and 2nd stage high gain driver amplifier throught...
Avago Technologies' ALM-12224 is a multi-chip integrated module that comprise of a 50 Watt CW high power SPDT switch, low noise amplifier and 2nd stage high gain driver amplifier throught...
Avago Technologies' ALM-GN001 is an ultra low noise GNSS front-end module that combines a low noise amplifier with a GNSS FBAR pre-LNA filter. The low noise figure and high gain,...
Avago Technologies' AMMP-6130 is a high gain, narrowband doubler and output power amplifier designed for DBS applications and other commercial communication systems. The MMIC takes an input 15 GHz signal...
Avago Technologies' MGA-13516 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and high linearity...
Avago Technologies' MGA-14516 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and high linearity...
Enhanced-mode PHEMT technology requires only a single positive voltage source. This low noise, high gain, high linearity transistor is optimized for low current receiver designs in cellular/PCS and WCDMA handsets,...
The AMMC-6442 is a 1W power amplifier MMIC die for use in transmitters that operate at frequencies between 37GHz and 40GHz.
The AMMP-6442 MMIC is a 1W linear power amplifier in a surface mount package designed for use in transmitters that operate at frequencies between 37GHz and 40GHz.
The ABA-31563 is a 3V low-cost Silicon RFIC amplifier housed in an industry standard SOT-363 surface-mount package (6-lead SC70). This device is unconditional stable combined with input and output VSWRs...
The ABA-51563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat,...
The ABA-52563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat,...
The ABA-53563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat,...
The ABA-54563 is a 5V low-cost Silicon RFIC amplifier housed in an industry standard SOT-363 surface-mount package (6-lead SC70). This device is unconditional stable combined with input and output VSWRs...
The ACPM-7617 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE bands. This module is designed to support envelope tracking and housed in...
The ACPM-7620 is a multiband, multi-mode power amplifier module which support GMSK and 8-psk modulation schemes and UMTS/LTE bands. ACPM-7620 is designed to support both ET and APT operation. This...
The ACPM-7700 is a multiband, multi-mode power amplifier module that supports for both GMSK and 8-psk modulation schemes and UMTS band. A directional coupler is integrated for UMTS PAs, and...
The ACPM-7777 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS bands. A directional coupler is integrated for UMTS PAs, and the isolation...
The ACPM-7800 is a multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE band. There are two amplifier chains, one is to support GSM850/900 bands, and...
The ACPM-9001-LT1 is a fully matched 10-pin surface mount module developed for UMTS Band1, LTE Band1, CDMA BC6, TD-SCDMA/LTE Band34, Band39. This power amplifier module operates in the 18800-2025MHz bandwidth.
The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE...
The ACPM-9004 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 3 and Band 4. This module meets stringent linearity power up to LTE (MPR=0dBm)...
The ACPM-9005 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 5, CDMA BC0, BC10, LTE Band 5, Band 26. This module meets stringent linearity...
The ACPM-9008 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 8 and LTE Band 8 and it meets stringent linearity power up to UMTS...
The ACPM-9011 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 11/21 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm.
The ACPM-9013 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 13 and Band 14. It meets stringent linearity power up to LTE (MPR=0 dBm)...
The ACPM-9017 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 17 and Band 12 It meets stringent linearity power up to LTE (MPR=0 dBm)...
The ACPM-9020 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 20 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm.
The ACPM-9040 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 40 and it meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm.
The ACPM-9205 is a fully matched 10-pin surface mount Power Amplifier Module developed for CDMA BC0 and meets stringent linearity power up to CDMA2K 26.5dBm. The 2 mm × 2.5...
The ACPM-9301 is a fully matched 10-pin surface mount module developed for TD-SCDMA, TD-LTE Band34, Band39. This power amplifier module operates in the 1880-2025MHz bandwidth and features CoolPAM circuit technology...
The ADA-4543 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a...
The ADA-4643 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a...
The ADA-4743 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a...
The ADA-4789 is a low cost high linearity Silicon Bipolar Darlington amplifier fabricated using Avago Technologies’ HP-25 Silicon Bipolar Process with 25 GHz fT and 30 GHZ fmax. The Darlington...
The ALM-2812 is a dual-band low noise amplifier, LNA, is designed for WLAN applications. The LNA uses the Avago proprietary GaAs enhancement-mode pHEMT process to achieve high-frequency wideband operation with...
The ALM-32120 is a high linearity 2 Watt PA with good Output IP3 performance and exceptionally good Power Added Efficiency, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs...
The AMMC-5026 is a broadband PHEMT GaAs MMIC Traveling Wave Amplifier designed for medium output power and high gain over the full 2GHz to 35 GHz frequency range.
The AMMC-5040 MMIC is a high gain broadband amplifier designed for both military applications and commercial communication systems. This four-stage amplifier has input and output matching circuitry for use in...
The AMMC-5618 is an efficient two stage MMIC amplifier designed to be used as a cascadable intermediate gain block for EW applications. In communication systems, it can be use as...
The AMMC-5620 MMIC is a GaAs wide-band amplifier designed for medium output power and high gain over the 6-20 GHz frequency range. The 3 cascaded stages provide high gain while...
The AMMC-6220 is a high gain, low noise amplifier that operates from 6 GHz to 20 GHz. This device has a 50 ohm input/output match and is unconditionally stable. It...
The AMMC-6408 MMIC is a broadband 1W power amplifier in a surface mount package. It is designed for use in transmitters that operate in various frequency bands between 6GHz and...
The AMMC-6431 is an MMIC power amplifier designed for use in wireless transmitters that operate within a 25GHz and 33GHz range. This MMIC is optimized for linear operation with an...
The AMMP-5024 is a broadband PHEMT GaAs MMIC travelling wave amplifier (TWA) designed for medium output power and high gain over the full 100 kHz to 40 GHz frequency range.
The AMMP-6408 MMIC is a broadband 1W power amplifier in a surface mount package designed for use in transmitters that operate in various frequency bands between 6 GHz and 18...
The Avago ACPM- 7788 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4, 34, 39, 5, 8,...
The Avago ACPM-7600 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS/LTE bands 1,2(25),3,4,5/26 and 8. The module supports both envelope tracking...
The Avago ACPM-7717 is a multi-band, multi-mode power amplifier (PA) that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4(34,39), 5, 8, and 17(20, 28). A...
The Avago ACPM-9007 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The module meets stringent linearity power up to LTE (MPR=0 dBm)...
The Avago ACPM-9041 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 38 and Band 41 and xGP. The module meets stringent linearity power...
The Avago ACPM-9307 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm...
The Avago ACPM-9311 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 11 and Band 21. The 2mm × 2.5mm form-factor package is self...
The Avago ACPM-9313 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13 and Band 14. The 2mm × 2.5mm form-factor package is self...
The Avago ACPM-9317 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 17 and Band 12. The 2mm×2.5mm form factor package is self contained,...
The Avago ACPM-9320 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 20. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input...
The Avago ACPM-9328 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 17 and Band 12. The 2mm×2.5mm form factor package is self contained,...
The Avago ACPM-9340 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 40. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input...
The Avago ACPM-9341 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP. The 2mm×2.5mm form factor package is self...
The Avago ACPM-9374140 is a tri-band power amplifier (PA) module supporting LTE bands 7, 41 (38), and 40. Input and output terminals are internally matched to 50 ohms. The PA...
The Avago ACPM-9407 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input...
The Avago ACPM-9411 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 11 and Band 21. The 2mm×2.5mm form factor package is self contained,...
The Avago ACPM-9413 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input...
The Avago ACPM-9417 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 12 and Band 17. The 2mm×2.5mm form factor package is self contained,...
The Avago ACPM-9430 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 30. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input...
The Avago ACPM-9641 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP. The PA module meets stringent linearity power...
The Avago AJAV-6752 is a complete high performance power amplifier (PA) for W-CDMA and HSPA wireless communications supporting UMTS Bands 2 and 5. The PA is powered by a connection...
The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and...
The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise...
The Avago ALM-GP001 is an ultra low noise GPS front-end module that combines a low noise amplifier (LNA) with GPS FBAR filters. The LNA uses Avago Technologies' proprietary GaAs enhancement-mode...
The Avago ALM-GP002 is a GPS front-end module that combines a low noise amplifier (LNA) with GPS FBAR Filters. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve...
The Avago AMGP-6432 power amplifier is a surface mount packaged 2-Watt amplifier that operates from frequencies between 28-31GHz. AMGP-6432 power amplifier is also suitable for high linear application where the...
The Avago AMGP-6434 power amplifier is a surface mount packaged 4-Watt amplifier that operates from frequencies between 28-31GHz. AMGP-6434 power amplifier is also suitable for high linear application where the...
The Avago AMMC-5024 is a broadband PHEMT GaAs MMIC traveling wave amplifier, TWA, designed for medium output power and high gain over the full 30kHz to 40GHz frequency range. The...
The Avago AMMC-5025 is a 30KHz to 80GHz ultra broadband traveling wave amplifier. This device is suitable for instrumentation and high speed digital communications.
The Avago AMMC-6222 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier that operates from 7 GHz to 21GHz. The wide band and unconditionally stable operation makes this...
The Avago AMMC-6233 is a high gain, low noise amplifier (LNA) that operates from 18GHz to 32GHz. This MMIC LNA provides a wide-band system design solution. The device has a...
The Avago AMMC-6241 is a high gain , low-noise amplifier that operates from 26GHz to 43GHz. The device has input / output match to 50 Ohm is unconditionally stable and...
The Avago AMMC-6345 MMIC is a broadband medium power amplifier designed as a driver amplifier for transmitters that operate in various frequency bands between 20GHz and 45GHz. It can be...
The Avago AMMC-6425 MMIC is a broadband 1W power amplifier designed for use in transmitters that operate in various frequency bands between 18 GHz and 28 GHz. This MMIC optimized...
The Avago AMMP-5618 is a high power, medium gain amplifier that operates from 6 GHz to 20 GHz. This device is designed to be an easy-to-use component for any surface...
The Avago AMMP-5620 MMIC is a GaAs wide-band amplifier in a surface mount package designed for medium output power and high gain over the 6-20 GHz frequency range. The three...
The Avago AMMP-6220 is a high gain, low-noise amplifier that operates from 6 GHz to 20 GHz. The LNA is designed to be an easy-to-use component for any surface mount...
The Avago AMMP-6232 is an easy-to-use broadband, high gain, high linearity, Low Noise Amplifier in a surface mount package. The wide band and unconditionally stable performance makes this MMIC ideal...
The Avago AMMP-6233 MMIC is a high gain, low noise amplifier that operates from 18 GHz to 32 GHz. It has a 3 dB noise figure, over 20 dB of...
The Avago AMMP-6425 MMIC is a broadband 1W power amplifier in a surface mount package designed for use in transmitters that operate in various frequency bands between 18GHz and 28GHz.
The Avago AMMP-6430 MMIC is a broadband 0.5W power amplifier in a SMT package designed for use in transmitters that operate in various frequency bands between 27 GHz and 32...
The Avago Technologies AMMC-6232 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier that operates from 18 GHz to 32GHz. The wide band and unconditionally stable performance makes...
The Avago Technologies MGA-22003 linear power amplifier is designed for mobile and fixed wireless data applications in the 2.3GHz to 2.7GHz frequency range. The power amplifier is optimized for IEEE...
The Avago Technologies MGA-23003 linear power amplifier is designed for mobile and fixed wireless data applications in the 3.3GHz to 3.8GHz frequency range. The power amplifier is optimized for IEEE...
The Avago Technologies MGA-25203 linear power amplifier is designed for mobile and fixed wireless data applications in the 5.1GHz to 5.9GHz frequency range. The power amplifier is optimized for IEEE...
The AVT-50663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an...
The AVT-51663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an...
The AVT-52663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an...
The AVT-53663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an...
The AVT-54689 is a MMIC gain block amplifier that featuring low current consumption and robust ESD protection. It is housed in an industry standard SOT-89 package.
The AVT-55689 is a MMIC gain block amplifier that featuring low current consumption and robust ESD protection. It is housed in an industry standard SOT-89 package.
This Low Current Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low...

Next >>