Broadcom Inc. Datasheets for Electronic Development Boards
Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more
| Product Name | Notes |
|---|---|
| 50 ohm gain block evaluation board. Uses bias resistor or RFC Fits package is: MSA-0236, MSA-0270, MSA-0286, MSA-0311, MSA-0336, MSA-0370, MSA-0386, MSA-0436, MSA-0470, MSA-0486, MSA-0505, MSA-0611, MSA-0636, MSA-0686, MSA-0711, MSA-0736,... | |
| Features Evaluation Kit HFBR-0572 is applicable for evaluating 2x5 or 2x6 pin Small Form Factor Transceivers. Evaluation Kit includes: (1) Evaluation PC Board Associated Technical Literature Please purchase separate transceiver... | |
| Features Evaluation Kit includes: (1) Evaluation PC Board Associated Technical Literature Please purchase separate transceiver module(s), options listed below: HFBR-5710L HFBR-5710LP HFBR-5701L HFBR-5701LP HFBR-5730L HFBR-5730LP HFCT-5710L HFCT-5710LP HFCT-5701L (available soon)... | |
| Features Evaluation Kit includes: (1) Evaluation PC Board Associated Technical Literature Please purchase separate transceiver module(s), options listed below: HFBR-5720L HFBR-5720LP HFBR-5720AL HFBR-5720ALP | |
| Features Evaluation kit includes: 8 colored electrical terminations Does not include fiber optic cable or transceiver module Associated Technical Literature | |
| Features Evaluation Kit includes: Evaluation Board Associated literature This assembled fixture enables PECL fiber optic modules to be connected to test equipment | |
| Features Evaluation Kit includes: Evaluation PCB for XFP with very high performance SMA connectors for XFI I/O (card includes RS232 to I2C translator) RS232 and power supply cables. Evaluation kit... | |
| Features Evaluation Kit includes: Fully assembled evaluation board CD Rom containing software for operating the eval board 9pin serial cable 110V/220V power supply | |
| Features MT-RJ Evaluation Kit includes: Test Fixture for Gigabit Ethernet One pair of jumper cables for biasing | |
| Features One fully assembled GBIC test fixture and literature. Used for evaluating HFBR-5601/5602, HFCT-5611/5612 transceivers. | |
| Features Description: Single stage demonstration board for MGA amplifiers in SOT-363 (SC-70) package Fits package: SOT-363 / 6 lead SC-70 (pkg 63) Use with: MGA-81563, MGA-82563 | |
| AVAGO offers fiber optic kits that facilitate a simple means to evaluate and experience our products. These fiber optic kits contain all the components and tools required for customers to... | |
| Demo Board for MGA-31589 and MGA-31689 | |
| Demoboard for 22003,23003 and 25203 | |
| Demoboard for Dual LNA MGA-16516,17516,1251 6 | |
| Demoboard for MGA-13116 and MGA-13216 | |
| Demoboard for MGA-30116, MGA-30216, and MGA-30316 Meranti 0.5W QFN3x3 | |
| Demoboard for MGA-31716 and MGA-31816 | |
| Demoboard for the following: MGA-30489, MGA-30689, MGA-30789, MGA-30889, MGA-30989 MGA-31189, MGA-31289, MGA-31389, MGA-31489 AVT-54689, AVT-55689 | |
| Demonstration circuit board for 2103,2203,2303,2403, 2503 | |
| Demonstration Circuit Board for ABA-31563 and ABA-32563 | |
| Demonstration circuit board for ABA-31563, ABA-32563, ABA-51563, ABA-52563, ABA-53563 and ABA-54563 in cascaded application | |
| Demonstration Circuit Board for ACMD-7402, ACMD-7601, ACMD-7701 | |
| Demonstration Circuit Board for ACMD-7402 | |
| Demonstration Circuit Board for ACMD-7403 | |
| Demonstration Circuit Board for ACMD-7601, ACMD-7602, ACMD-7605, ACMD-7612 | |
| Demonstration circuit board for AFEM-S105 and AFEM-S106 | |
| Demonstration Circuit Board for ALM-11036, ALM-11136, ALM-11236, ALM-11336 | |
| Demonstration Circuit Board for ALM-12124 and ALM-12224 | |
| Demonstration circuit board for ALM-1412 and ALM-2412 | |
| Demonstration circuit board for ALM-2712 at 1.575GHz | |
| Demonstration circuit board for ALM-2812 | |
| Demonstration circuit board for ALM-3012 LNA-filter module | |
| Demonstration Circuit Board for ALM-31122, ALM-31222, and ALM-31322 | |
| Demonstration Circuit Board for ALM-32120, ALM-32220, and ALM-32320 | |
| Demonstration Circuit Board for ALM-38140 at 50MHz to 4GHz | |
| Demonstration Circuit Board for ALM-80110 and ALM-80210 (high and low band) | |
| Demonstration Circuit Board for ALM-81224 | |
| Demonstration circuit board for AMMC-5023 and AMMC-5620 | |
| Demonstration circuit board for AMMC-61XX,62XX,64XX | |
| Demonstration Circuit Board for AMMP-6408 /AMMP-6220 / AMMP-5618 / AMMP-6522 / AMMP-5620 /AMMP-6231/AMMP-6233 / AMMP-6222 / AMMP-6421 / AMMP-5024 /AMMP-6120 / AMMP-6130 / AMMP-5040 / AMMP-6425 /AMMP-6430 / AMMP-6345 /AMMP-6232... | |
| Demonstration Circuit Board for AMMP-6530 (Mixer) | |
| Demonstration circuit board for AT-31011, AT-30511 and AT-32011 | |
| Demonstration circuit board for AT-32032 and AT-41532 Features Demo board for AT-32032 or AT-41532 800-900 MHz applications. Fits package: SOT-323 / 3 lead SC-70 | |
| Demonstration circuit board for AT-32033, AT-30533 or AT-31033 Features Demo board for 900 MHz single stage LNA amplifier Fits package: SOT-23 (pkg33) | |
| Demonstration circuit board for AT-32063 Features Demo board for 860 MHz cascode amplifier Fits package: SOT-363 / 6 lead SC-70 (pkg63) | |
| Demonstration circuit board for ATF-331M4 (2 GHz) | |
| Demonstration circuit board for ATF-36163 (2 GHz) | |
| Demonstration Circuit Board for ATF-50189, ATF-52189 and ATF-53189 | |
| Demonstration circuit board for ATF-501P8, ATF-511P8, ATF-521P8 and ATF-531P8 (2 GHz) | |
| Demonstration circuit board for ATF-54143 and ATF-55143 at 5-6 GHz | |
| Demonstration circuit board for ATF-54143, ATF-55143 and ATF-58143 | |
| Demonstration circuit board for ATF-54143, ATF-55143, ATF-58143 | |
| Demonstration circuit board for ATF-541M4 and ATF-551M4 (2 GHz) | |
| Demonstration circuit board for ATF-541M4 and ATF-551M4 (5.5 GHz) | |
| Demonstration Circuit Board for AVT-50663/51663/5266 3/53663 | |
| Demonstration circuit board for Flamingo's series | |
| Demonstration circuit board for HMPP-389T | |
| Demonstration Circuit Board for HMPS-2820 | |
| Demonstration Circuit Board for HSMP-3814 /HSMP-3864 | |
| Demonstration circuit board for HSMP-3816 and HSMP-3866 | |
| Demonstration circuit board for HSMP-389V | |
| Demonstration circuit board for HSMS-2850, HSMS-2852 and HSMS-2855 Features 2.45 GHz TAG circuit using the HSMS-2850 zero bias Schottky diode Fits package: SOT-23 (pkg 33), SOT-143 (pkg 11) | |
| Demonstration circuit board for IAM-91563 (0.9 - 2.4 GHz) Features IAM-91563 down-converting mixer demonstration board Fits package: SOT-363 / 6 lead SC-70 (pkg 63) Use with: IAM-91563 | |
| Demonstration Circuit Board for IAM-92516 at 1.9GHz | |
| Demonstration circuit board for MGA-14516 and MGA-13516 | |
| Demonstration circuit board for MGA-16116, MGA-16216 and MGA-16316 | |
| Demonstration circuit board for MGA-231T6 | |
| Demonstration circuit board for MGA-24106 | |
| Demonstration circuit board for MGA-30116 with feedback | |
| Demonstration circuit board for MGA-412P8 at 2.452GHz | |
| Demonstration Circuit Board for MGA-425P8 | |
| Demonstration circuit board for MGA-43128 (700-800 MHz PA) | |
| Demonstration circuit board for MGA-43228 for freq 2.3-2.5GHz | |
| Demonstration circuit board for MGA-52543 and MGA-53543. | |
| Demonstration circuit board for MGA-545P8 | |
| Demonstration circuit board for MGA-565P8 | |
| Demonstration circuit board for MGA-61563 , MGA-62563 (AN5224 and AN5237) | |
| Demonstration circuit board for MGA-61563 and MGA-62563 | |
| Demonstration circuit board for MGA-631P8 and MGA-632P8 | |
| Demonstration circuit board for MGA-633P8, MGA-634P8, MGA-635P8 | |
| Demonstration circuit board for MGA-635T6 at 1.575 GHz | |
| Demonstration circuit board for MGA-645T6 (for 2.3-2.7GHz application) | |
| Demonstration circuit board for MGA-64606 and MGA-65606 LNA | |
| Demonstration circuit board for MGA-655T6 | |
| Demonstration circuit board for MGA-665P8 (2.4GHz) | |
| Demonstration circuit board for MGA-665P8 (5GHz - 6GHz) | |
| Demonstration Circuit Board for MGA-675T6 | |
| Demonstration circuit board for MGA-683P8 and MGA-684P8 | |
| Demonstration Circuit Board for MGA-685T6 ( 100MHz - 1.5GHZ) | |
| Demonstration circuit board for MGA-71543 and MGA-72543 at 2.6-2.7GHz | |
| Demonstration circuit board for MGA-71543 and MGA-72543 | |
| Demonstration circuit board for MGA-72543 (2 GHz) Features Fits package: SOT-343 / 4 lead SC-70 (pkg 43) | |
| Demonstration circuit board for MGA-725M4 (2 GHz) | |
| Demonstration circuit board for MGA-83563 Features Fits package: SOT-363 / 6 lead SC-70 (pkg 63) | |
| Demonstration circuit board for MGA-85563 (0.8 - 6 GHz) Features Fits package: SOT-363 / 6 lead SC-70 (pkg 63) | |
| Demonstration circuit board for MGA-86563 (2 GHz) Features Fits package: SOT-363 / 6 lead SC-70 (pkg 63) | |
| Demonstration circuit board for MGA-86576 (2 - 3 GHz) Features 50 ohm demonstration board with quarter wave chokes for 2-8 GHz Fits package: ceramic (pkg 76) | |
| Demonstration circuit board for MGA-87563 Features Demonstration board with optional input match for optimal noise performance Fits Package: SOT-363 / 6 lead SC-70 (pkg 63) | |
| Demonstration circuit board for New Source Inductance. Use for ATF-541M4 and ATF-551M4 | |
| Demonstration circuit board for New Source Inductance Use for : DEMO-ATF-5X143E, ATF-54143, ATF-55143 ATF-58143 | |
| Demonstration circuit board for Single Ended MGA-17516,16516 | |
| Demonstration Circuit Board for the ABA-51563, ABA-52563, ABA-53563 and ABA-54563 | |
| Demonstration circuit board for the ATF-33143 (0.9 - 2 GHz) and ATF-34143 (0.9 GHz) Features Evaluation board for the ATF-33143 or ATF-34143 on 900 MHz and 1930-1990 MHz frequencies Fits... | |
| Demonstration circuit board for the HMPP-3860 and HMPP-3890. This demo board is designed to accept the single diode HMPP-3860 and HMPP-3890 configurations only. However, the board may also allow you... | |
| Demonstration circuit board for VMMK-1218 of 10GHz LNA | |
| Demonstration circuit board for VMMK-1225 and VMMK-1218 | |
| Demonstration circuit board for VMMK-1225 for 10-13GHz LNA | |
| Demonstration circuit board for VMMK-3113 at 2-6GHz | |
| Demonstration circuit board for VMMK-3213 at 6-18GHz | |
| Demonstration circuit board for VMMK-3313 for 14-32 GHz | |
| Demonstration circuit board for VMMK-3413 for 25-40 GHz | |
| Demonstration circuit board for VMMK-3413 for 35-42 GHz | |
| Demostration Circuit Board for ADA-4543, ADA-4643, ADA-4743 | |
| Features Fits package: SOT-343 / 4 lead SC-70 (pkg 43) | |
| Features Single stage 2 GHz LNA demonstration board for ATF-3x143 series ultra low noise PHEMTs Fits package: SOT-343 / 4 lead SC-70 (pkg 43) | |
| HEDS-8949, optical encoder alignment kit, features real-time IC monitoring to allow user monitor the IC output during alignment. The alignment kit consists of the IC interface hardware, supported by a... | |
| HEDS-8969, optical encoder alignment kit, features real-time IC monitoring to allow user monitor the IC output during alignment. The alignment kit consists of the IC interface hardware, supported by a... | |
| Single stage demonstration board for MGA-71543, Low Noise Amplifier with Mitigated Bypass Switch. Features Fits package: Miniature SOT-343 | |
| The ACPL-C79X evaluation boards can accommodate either a ACPL-C79B (0.5% tolerance), ACPL-C79A (1% tolerance), or ACPL-C790 (3% tolerance) device on U1, to demonstrate the high linearity and lowoff set capability... | |
| The ACPL-M61L (single-channel in SO-5 footprint) and ACPL-064L (dual-channel in SO-8 footprint) are low power, low input current, 10 MBd digital optocouplers. They are designed to operate at VDD from... | |
| The ACPL-P34X/W34X evaluation board allows a power inverter designer to easily test the drive, rail-to-rail and speed capability of the ACPL-P343/W343 gate drive optocoupler. The evaluation board includes two separate... | |
| The AFBR-79EXBZ QSFP+ extender board is designed to provide access to Avago QSFP+ module's low-speed control signals while a DUT (QSFP+ compliant to INF-8436) is plugged into the target application... | |
| The AVAGO AFBR-0548Z fiber optic kit, facilitates a simple means to evaluate the AFBR-1624Z and AFBR-2624Z Versatile Link Products. These fiber optic kits contain all the components and tools required... | |
| The Avago AFBR-0549Z is an industrial fiber optics evaluation kit providing system designers a convenient means to evaluate the performance of the HFBR-1414PTZ fiber optic transmitter and the AFBR-2418TZ fiber... | |
| The Avago AFBR-0550Z is an industrial fiber optics evaluation kit providing system designers a convenient means to evaluate the performance of the HFBR-1414PTZ fiber optic transmitter and the AFBR-2419TZ fiber... | |
| The Avago AFBR-5972Z transceiver module enables system designer to implement a 100 Mbps Fast Ethernet data link over standard plastic optical fiber (POF). The AFBR-0545Z Media Converter Kit allows a... | |
| The Avago AFBR-77EVK evaluation kit is designed to provide designers with a convenient means of evaluating Avago MicroPOD™ 12x10G, 12x12.5G and 12x14G embedded optical transmitter/receiver modules. A downloadable user guide... | |
| The Avago AFBR-79Q2EKZ evaluation kit is designed to provide designers with a convenient means of evaluating Avago QSFP/QSFP+ and QSFP+ AOC fiber optic transceiver modules. Designers can evaluate the management... | |
| The Avago AFBR-83EVK evaluation kit is designed to provide designers with a convenient means of evaluating the electrical and optical performance of Avago CXP and CXP AOC fiber optic transceiver... | |
| The Avago AFBR-8420EVK evaluation kit is designed to provide designers with a convenient means of evaluating Avago 100G CFP2 SR10 module. The evaluation kit supports the Avago AFBR-8420Z, a 10-channel... | |
| The Avago AFBR-S10EB001Z is an evaluation kit designed for the AFBR-S10TR001Z sensor transceiver. The evaluation kit provides system designers with a convenient means to evaluate the performance of the AFBR-S10TR001Z... | |
| The basic evaluation board for AFBR-1624Z/AFBR-2624 Z incorporates passive components and SMA connectors for the TX input (TXD) and RX output (RXD port connection. This evaluation board allows the user... | |
| The basic evaluation board for AFBR-1629Z/AFBR-2529 Z incorporates passive components and SMA connectors for the TX input (TXD) and RX output (RXD port connection. This evaluation board allows the user... | |
| The purpose of the Avago AFCT-5716Z evaluation kit is to provide designers with a convenient means of evaluating Avago SFP+ and SFP+ AOC fiber optic transceiver modules supporting 16G fiber... | |
| The purpose of this evaluation kit is to provide designers with a convenient way to evaluate the AFBR-775BxxxZ/785Bxx xZ pluggable parallel fiber optic modules. The application note describes the details... | |
| The purpose of this evaluation kit is to provide designers with a convenient way to evaluate the electrical and optical performance of Avago 12-channel MiniPOD transmitter and receiver modules. A... | |
| The SFP extender board was designed to access SFP low speed control signals while a DUT SFP compliant to SFF-8074 is plugged into the target application system such as a... | |
| This evaluation kit enables engineers to gain first hand experience with simple dc to 5 MBd TTL compatible fiber optic components. Includes 1 HFBR-1402 Transmitter, HFBR-2402 Receiver, 2 meter SMA... | |
| This programmer has been developed to program the 32 bit OTP memory in Avago’s AEAT-6600-T16 Magnetic Encoder IC. The programmer is capable of monitoring the IC response in real-time. The... |