Broadcom Inc. RF and Wireless - RF Amplifiers ALM-42216-BLKG

Description
IC AMP WIMAX 2.3-2.7GHZ 24MCOB
Description
IC AMP WIMAX 2.3-2.7GHZ 24MCOB

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
ALM-42216-BLKG
RF and Wireless - RF Amplifiers ALM-42216-BLKG
IC AMP WIMAX 2.3-2.7GHZ 24MCOB

IC AMP WIMAX 2.3-2.7GHZ 24MCOB

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number ALM-42216-BLKG
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2300 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG403-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2500 to 2570 MHz High Linearity, Active Bias Low Noise Variable Gain Amplifier - SKY65376-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2500 to 2570 MHz
Minimum Gain 40 dB
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 5000 MHz, 50Ω, SOT-89 Style Package - GALI-59+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers