Broadcom Inc. Low Cost Broadband Silicon RFIC Amplifier ABA-31563

Description
The ABA-31563 is a 3V low-cost Silicon RFIC amplifier housed in an industry standard SOT-363 surface-mount package (6-lead SC70). This device is unconditional stable combined with input and output VSWRs of less than 1.5, and internal input and output 50ohm matching, making them easy to integrate into a variety of circuit designs.
Description
The ABA-31563 is a 3V low-cost Silicon RFIC amplifier housed in an industry standard SOT-363 surface-mount package (6-lead SC70). This device is unconditional stable combined with input and output VSWRs of less than 1.5, and internal input and output 50ohm matching, making them easy to integrate into a variety of circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Low Cost Broadband Silicon RFIC Amplifier - ABA-31563 - Broadcom Inc.
San Jose, CA, USA
Low Cost Broadband Silicon RFIC Amplifier
ABA-31563
Low Cost Broadband Silicon RFIC Amplifier ABA-31563
The ABA-31563 is a 3V low-cost Silicon RFIC amplifier housed in an industry standard SOT-363 surface-mount package (6-lead SC70). This device is unconditional stable combined with input and output VSWRs of less than 1.5, and internal input and output 50ohm matching, making them easy to integrate into a variety of circuit designs.

The ABA-31563 is a 3V low-cost Silicon RFIC amplifier housed in an industry standard SOT-363 surface-mount package (6-lead SC70). This device is unconditional stable combined with input and output VSWRs of less than 1.5, and internal input and output 50ohm matching, making them easy to integrate into a variety of circuit designs.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ABA-31563
Product Name Low Cost Broadband Silicon RFIC Amplifier
Amplifier Type Broadband Amplifier
Applications Mobile / Wireless Systems
Frequency Range ? to 3500 MHz
Minimum Gain 20 dB
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-60000-90000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 35 dB
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details