Broadcom Inc. RF Amplifiers - MGA-231T6-TR1G MGA-231T6-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058472-MGA-231T6-TR1 G Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 900MHz to 3.5GHz Gain: 17.1dB Noise Figure: 1.06dB P1dB: 7.7dBm (5.9mW) RF Type: GPS, LNA, WiMAX, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3.6V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058472-MGA-231T6-TR1 G Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 900MHz to 3.5GHz Gain: 17.1dB Noise Figure: 1.06dB P1dB: 7.7dBm (5.9mW) RF Type: GPS, LNA, WiMAX, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3.6V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-231T6-TR1G
058472-MGA-231T6-TR1G
RF Amplifiers - MGA-231T6-TR1G 058472-MGA-231T6-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058472-MGA-231T6-TR1 G Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 900MHz to 3.5GHz Gain: 17.1dB Noise Figure: 1.06dB P1dB: 7.7dBm (5.9mW) RF Type: GPS, LNA, WiMAX, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3.6V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058472-MGA-231T6-TR1G
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 900MHz to 3.5GHz
Gain: 17.1dB
Noise Figure: 1.06dB
P1dB: 7.7dBm (5.9mW)
RF Type: GPS, LNA, WiMAX, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-UTSLP (2x1.3)
Supply Voltage - Operating: 3.6V
Operating Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Amp, Low Noise, Gps, Hi Gain, 6Utslp; Frequency Min Broadcom - 37AJ0351 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Low Noise, Gps, Hi Gain, 6Utslp; Frequency Min Broadcom
37AJ0351
Amp, Low Noise, Gps, Hi Gain, 6Utslp; Frequency Min Broadcom 37AJ0351
AMP, LOW NOISE, GPS, HI GAIN, 6UTSLP; Frequency Min:900MHz; Frequency Max:3.5GHz; Gain:17.9dB; Noise Figure Typ:1.1dB; RF IC Case Style:-; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:1.8V; Operating Temperature RoHS Compliant: Yes

AMP, LOW NOISE, GPS, HI GAIN, 6UTSLP; Frequency Min:900MHz; Frequency Max:3.5GHz; Gain:17.9dB; Noise Figure Typ:1.1dB; RF IC Case Style:-; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:1.8V; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
MGA-231T6-TR1G
RF and Wireless - RF Amplifiers MGA-231T6-TR1G
IC AMP GPS 900MHZ-3.5GHZ 6UTSLP

IC AMP GPS 900MHZ-3.5GHZ 6UTSLP

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 058472-MGA-231T6-TR1G 37AJ0351 MGA-231T6-TR1G
Product Name RF Amplifiers - MGA-231T6-TR1G Amp, Low Noise, Gps, Hi Gain, 6Utslp; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 900 to 3500 MHz 3500 MHz 900 to 3500 MHz
Minimum Gain 17.1 dB 17.9 dB ? to 17.1 dB
Maximum Gain 17.1 dB 17.9 dB 17.1 dB
Noise Figure 1.06 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-100-50000-28-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 50000 MHz
Minimum Gain 28 dB
View Details
General Purpose LNAs - BGB707L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 1.1 dB
View Details