Broadcom Inc. RF Amplifiers - MGA-25203-BLKG MGA-25203-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221826-MGA-25203-BL KG Packaging: Strip Test Frequency: 5.4GHz Frequency: 4.9GHz ~ 5.9GHz Gain: 30dB P1dB: 29dBm RF Type: WiFi, WiMAX Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 17-LCC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221826-MGA-25203-BL KG Packaging: Strip Test Frequency: 5.4GHz Frequency: 4.9GHz ~ 5.9GHz Gain: 30dB P1dB: 29dBm RF Type: WiFi, WiMAX Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 17-LCC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-25203-BLKG
1221826-MGA-25203-BLKG
RF Amplifiers - MGA-25203-BLKG 1221826-MGA-25203-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221826-MGA-25203-BL KG Packaging: Strip Test Frequency: 5.4GHz Frequency: 4.9GHz ~ 5.9GHz Gain: 30dB P1dB: 29dBm RF Type: WiFi, WiMAX Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 17-LCC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221826-MGA-25203-BLKG
Packaging: Strip
Test Frequency: 5.4GHz
Frequency: 4.9GHz ~ 5.9GHz
Gain: 30dB
P1dB: 29dBm
RF Type: WiFi, WiMAX
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 17-LCC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5V

Buy Now
RF and Wireless - RF Amplifiers - MGA-25203-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-25203-BLKG
RF and Wireless - RF Amplifiers MGA-25203-BLKG
IC AMP WIFI WIMAX 4.9GHZ-5.9GHZ

IC AMP WIFI WIMAX 4.9GHZ-5.9GHZ

Supplier's Site
Amp, Power, Wimax/wifi, 5.5-5.9Ghz; Frequency Min Broadcom - 58Y4941 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Power, Wimax/wifi, 5.5-5.9Ghz; Frequency Min Broadcom
58Y4941
Amp, Power, Wimax/wifi, 5.5-5.9Ghz; Frequency Min Broadcom 58Y4941
AMP, POWER, WIMAX/WIFI, 5.5-5.9GHZ; Frequency Min:5.1GHz; Frequency Max:5.9GHz; Gain:30dB; Noise Figure Typ:-; RF IC Case Style:SMD; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Temperature Min:-40 C; RoHS Compliant: Yes

AMP, POWER, WIMAX/WIFI, 5.5-5.9GHZ; Frequency Min:5.1GHz; Frequency Max:5.9GHz; Gain:30dB; Noise Figure Typ:-; RF IC Case Style:SMD; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Temperature Min:-40 C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1221826-MGA-25203-BLKG MGA-25203-BLKG 58Y4941
Product Name RF Amplifiers - MGA-25203-BLKG RF and Wireless - RF Amplifiers Amp, Power, Wimax/wifi, 5.5-5.9Ghz; Frequency Min Broadcom
Applications RF Microwave
Frequency Range 4900 to 5900 MHz 4900 to 5900 MHz 5900 MHz
Minimum Gain 30 dB ? to 30 dB 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA777N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
2 suppliers
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 5000 MHz, 50Ω, SOT-89 Style Package - GVA-60+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 5000 MHz
View Details
4 suppliers