Broadcom Inc. RF Amplifiers - ALM-80210-BLKG ALM-80210-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768411-ALM-80210-BLK G Packaging: Bulk Package: 10-SMD Module, No Lead Test Frequency: 2.5GHz Frequency: 1.6GHz ~ 2.7GHz Operating Supply Voltage: 5V Gain: 9.5dB Noise Figure: 5.7dB P1dB: 23.3dBm (213.8mW) RF Type: CDMA, LTE, W-CDMA, WiMAX Family Name: ALM-80210-BLKG Categories: RF/IF and RFID Operating Supply Current: 112mA Manufacturer Package: 10-MCOB (5x5) Alternative Parts (Cross-Reference): MAX2027EUP; MAX2057ETX+; MAX2057ETX+T; MAX2027EUP+T; Introduction Date: July 16, 2009 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768411-ALM-80210-BLK G Packaging: Bulk Package: 10-SMD Module, No Lead Test Frequency: 2.5GHz Frequency: 1.6GHz ~ 2.7GHz Operating Supply Voltage: 5V Gain: 9.5dB Noise Figure: 5.7dB P1dB: 23.3dBm (213.8mW) RF Type: CDMA, LTE, W-CDMA, WiMAX Family Name: ALM-80210-BLKG Categories: RF/IF and RFID Operating Supply Current: 112mA Manufacturer Package: 10-MCOB (5x5) Alternative Parts (Cross-Reference): MAX2027EUP; MAX2057ETX+; MAX2057ETX+T; MAX2027EUP+T; Introduction Date: July 16, 2009 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-80210-BLKG
768411-ALM-80210-BLKG
RF Amplifiers - ALM-80210-BLKG 768411-ALM-80210-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 768411-ALM-80210-BLK G Packaging: Bulk Package: 10-SMD Module, No Lead Test Frequency: 2.5GHz Frequency: 1.6GHz ~ 2.7GHz Operating Supply Voltage: 5V Gain: 9.5dB Noise Figure: 5.7dB P1dB: 23.3dBm (213.8mW) RF Type: CDMA, LTE, W-CDMA, WiMAX Family Name: ALM-80210-BLKG Categories: RF/IF and RFID Operating Supply Current: 112mA Manufacturer Package: 10-MCOB (5x5) Alternative Parts (Cross-Reference): MAX2027EUP; MAX2057ETX+; MAX2057ETX+T; MAX2027EUP+T; Introduction Date: July 16, 2009 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 768411-ALM-80210-BLKG
Packaging: Bulk
Package: 10-SMD Module, No Lead
Test Frequency: 2.5GHz
Frequency: 1.6GHz ~ 2.7GHz
Operating Supply Voltage: 5V
Gain: 9.5dB
Noise Figure: 5.7dB
P1dB: 23.3dBm (213.8mW)
RF Type: CDMA, LTE, W-CDMA, WiMAX
Family Name: ALM-80210-BLKG
Categories: RF/IF and RFID
Operating Supply Current: 112mA
Manufacturer Package: 10-MCOB (5x5)
Alternative Parts (Cross-Reference): MAX2027EUP; MAX2057ETX+; MAX2057ETX+T; MAX2027EUP+T;
Introduction Date: July 16, 2009
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Amp, Variable Gain, 0.25W, 10Mcob; Frequency Min Broadcom - 36AJ8148 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Variable Gain, 0.25W, 10Mcob; Frequency Min Broadcom
36AJ8148
Amp, Variable Gain, 0.25W, 10Mcob; Frequency Min Broadcom 36AJ8148
AMP, VARIABLE GAIN, 0.25W, 10MCOB; Frequency Min:1.6GHz; Frequency Max:2.7GHz; Gain:9.8dB; Noise Figure Typ:5.7dB; RF IC Case Style:MCOB; No. of Pins:10Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

AMP, VARIABLE GAIN, 0.25W, 10MCOB; Frequency Min:1.6GHz; Frequency Max:2.7GHz; Gain:9.8dB; Noise Figure Typ:5.7dB; RF IC Case Style:MCOB; No. of Pins:10Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Amplifiers - ALM-80210-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-80210-BLKG
RF and Wireless - RF Amplifiers ALM-80210-BLKG
IC AMP CDMA 1.6GHZ-2.7GHZ 10MCOB

IC AMP CDMA 1.6GHZ-2.7GHZ 10MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 768411-ALM-80210-BLKG 36AJ8148 ALM-80210-BLKG
Product Name RF Amplifiers - ALM-80210-BLKG Amp, Variable Gain, 0.25W, 10Mcob; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1600 to 2700 MHz 2700 MHz 1600 to 2700 MHz
Minimum Gain 9.5 dB 9.8 dB ? to 9.5 dB
Maximum Gain 9.5 dB 9.8 dB 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ADA1200GS24Q1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM-8556CH, 6 - 20 GHz Distributed Amplifier - ADM-8556CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type bare-die
View Details
GPS / GLONASS / COMPASS LNA - BGA751N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 800 MHz
Minimum Gain 15.8 dB
View Details