Broadcom Inc. Datasheets for Photoelectric Sensors
Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more
| Product Name | Notes |
|---|---|
| APDS-9130 is a digital I2C compatible interface proximity sensor with IR LED in a single 8-pin package. The proximity sensor is fully calibrated to detection of objects to 100 mm... | |
| APDS-9702 is a signal conditioning IC that enhances the performance and robustness of the optical sensors used for proximity or object detection. APDS-9702 is a single chip solution that consists... | |
| APDS-9930 is a digital I2C compatible interface ambient light sensor (ALS) and proximity sensor with IR LED in a single 8-pin package. The ambient light sensor utilizes dual photodiodes to... | |
| The Avago APDS-9950 is a digital RGB, ambient light and proximity sensor device in a single 8-pin package. The device has an I2C compatible interface providing red, green, blue, clear... | |
| The Avago APDS-9960 is a digital RGB, ambient light, proximity and gesture sensor device in a single 8-pin package. The device has an I2C compatible interface providing red,... |