Broadcom Inc. RF Amplifiers - ALM-32320-BLKG ALM-32320-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078020-ALM-32320-BLK G Packaging: Bulk Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.9GHz Gain: 12.6dB Noise Figure: 2.5dB P1dB: 34.5dBm (2.818W) RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: 20-MCOB (7x10) Supply Voltage - Operating: 5V Operating Supply Current: 810mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078020-ALM-32320-BLK G Packaging: Bulk Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.9GHz Gain: 12.6dB Noise Figure: 2.5dB P1dB: 34.5dBm (2.818W) RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: 20-MCOB (7x10) Supply Voltage - Operating: 5V Operating Supply Current: 810mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-32320-BLKG
078020-ALM-32320-BLKG
RF Amplifiers - ALM-32320-BLKG 078020-ALM-32320-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 078020-ALM-32320-BLK G Packaging: Bulk Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.9GHz Gain: 12.6dB Noise Figure: 2.5dB P1dB: 34.5dBm (2.818W) RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: 20-MCOB (7x10) Supply Voltage - Operating: 5V Operating Supply Current: 810mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 078020-ALM-32320-BLKG
Packaging: Bulk
Test Frequency: 3.5GHz
Frequency: 3.3GHz to 3.9GHz
Gain: 12.6dB
Noise Figure: 2.5dB
P1dB: 34.5dBm (2.818W)
RF Type: WiMax
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-MCOB (7x10)
Supply Voltage - Operating: 5V
Operating Supply Current: 810mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-32320-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-32320-BLKG
RF and Wireless - RF Amplifiers ALM-32320-BLKG
IC AMP WIMAX 3.3-3.9GHZ 20MCOB

IC AMP WIMAX 3.3-3.9GHZ 20MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 078020-ALM-32320-BLKG ALM-32320-BLKG
Product Name RF Amplifiers - ALM-32320-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 3300 to 3900 MHz 3300 to 3900 MHz
Minimum Gain 12.6 dB ? to 12.6 dB
Maximum Gain 12.6 dB 12.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

860 – 960 MHz, 0.5 W High Power Power Amplifier - SKY65170-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 860 to 960 MHz
Minimum Gain 32 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 8259064 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband
RoHS Compliant RoHS
Gain Flatness 19.8 dB
View Details