Broadcom Inc. RF Amplifiers - ACPM-7813-BLK ACPM-7813-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 109972-ACPM-7813-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 28.5dB Noise Figure: 4.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 109972-ACPM-7813-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 28.5dB Noise Figure: 4.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7813-BLK
109972-ACPM-7813-BLK
RF Amplifiers - ACPM-7813-BLK 109972-ACPM-7813-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 109972-ACPM-7813-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 28.5dB Noise Figure: 4.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 109972-ACPM-7813-BLK
Packaging: Bulk
Frequency: 824MHz to 849MHz
Gain: 28.5dB
Noise Figure: 4.5dB
RF Type: UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 520mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 109972-ACPM-7813-BLK
Product Name RF Amplifiers - ACPM-7813-BLK
Applications RF Microwave
Frequency Range 824 to 849 MHz
Minimum Gain 28.5 dB
Maximum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA748N16E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details