Broadcom Inc. RF Amplifiers - ALM-1812-TR1G ALM-1812-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860886-ALM-1812-TR1G Features: RF Amplifier IC GPS - 12-MCOB (3.3x2.1) Package: Reel - TR Package: 12-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 12-MCOB (3.3x2.1) ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860886-ALM-1812-TR1G Features: RF Amplifier IC GPS - 12-MCOB (3.3x2.1) Package: Reel - TR Package: 12-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 12-MCOB (3.3x2.1) ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-1812-TR1G - 860886-ALM-1812-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ALM-1812-TR1G
860886-ALM-1812-TR1G
RF Amplifiers - ALM-1812-TR1G 860886-ALM-1812-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 860886-ALM-1812-TR1G Features: RF Amplifier IC GPS - 12-MCOB (3.3x2.1) Package: Reel - TR Package: 12-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 12-MCOB (3.3x2.1) ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 860886-ALM-1812-TR1G
Features: RF Amplifier IC GPS - 12-MCOB (3.3x2.1)
Package: Reel - TR
Package: 12-SMD Module, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 12-MCOB (3.3x2.1)
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-1812-TR1G
RF and Wireless - RF Amplifiers ALM-1812-TR1G
IC RF AMP GPS 12MCOB

IC RF AMP GPS 12MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 860886-ALM-1812-TR1G ALM-1812-TR1G
Product Name RF Amplifiers - ALM-1812-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA711N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 17 dB
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10699PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details