Broadcom Inc. RF/IF and RFID - RF Amplifiers AMMC-6420-W10

Description
Win Source Part Number: 1231030-AMMC-6420-W1 0 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 10 Mounting: SMD (SMT) Test Frequency: 6GHz ~ 18GHz Frequency: 6GHz ~ 18GHz Gain: 20dB Current - Supply: 800mA P1dB: 29dBm RF Type: VSAT Voltage - Supply: 5.5V Package / Case: Module Supplier Device Package: Module ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.90.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1231030-AMMC-6420-W1 0 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 10 Mounting: SMD (SMT) Test Frequency: 6GHz ~ 18GHz Frequency: 6GHz ~ 18GHz Gain: 20dB Current - Supply: 800mA P1dB: 29dBm RF Type: VSAT Voltage - Supply: 5.5V Package / Case: Module Supplier Device Package: Module ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.90.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1231030-AMMC-6420-W10
RF/IF and RFID - RF Amplifiers 1231030-AMMC-6420-W10
Win Source Part Number: 1231030-AMMC-6420-W1 0 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 10 Mounting: SMD (SMT) Test Frequency: 6GHz ~ 18GHz Frequency: 6GHz ~ 18GHz Gain: 20dB Current - Supply: 800mA P1dB: 29dBm RF Type: VSAT Voltage - Supply: 5.5V Package / Case: Module Supplier Device Package: Module ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.90.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1231030-AMMC-6420-W10
Category: RF/IF and RFID>RF Amplifiers
Package: Tray
Standard Package: 10
Mounting: SMD (SMT)
Test Frequency: 6GHz ~ 18GHz
Frequency: 6GHz ~ 18GHz
Gain: 20dB
Current - Supply: 800mA
P1dB: 29dBm
RF Type: VSAT
Voltage - Supply: 5.5V
Package / Case: Module
Supplier Device Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.90.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1231030-AMMC-6420-W10
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1725-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 17300 to 21200 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Noise Amplifiers - NLA-100-26500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 26500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details