Broadcom Inc. RF Amplifiers - ALM-1712-BLKG ALM-1712-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143337-ALM-1712-BLK G Packaging: Strip Test Frequency: 1.575GHz Gain: 12.8dB Supply Current: 20mA Noise Figure: 1.65dB P1dB: 3dBm RF Type: GPS Categories: RF/IF and RFID Supplier Device Package: 12-MCOB (4.5x2.2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 12-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.6V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143337-ALM-1712-BLK G Packaging: Strip Test Frequency: 1.575GHz Gain: 12.8dB Supply Current: 20mA Noise Figure: 1.65dB P1dB: 3dBm RF Type: GPS Categories: RF/IF and RFID Supplier Device Package: 12-MCOB (4.5x2.2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 12-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-1712-BLKG
1143337-ALM-1712-BLKG
RF Amplifiers - ALM-1712-BLKG 1143337-ALM-1712-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1143337-ALM-1712-BLK G Packaging: Strip Test Frequency: 1.575GHz Gain: 12.8dB Supply Current: 20mA Noise Figure: 1.65dB P1dB: 3dBm RF Type: GPS Categories: RF/IF and RFID Supplier Device Package: 12-MCOB (4.5x2.2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 12-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1143337-ALM-1712-BLKG
Packaging: Strip
Test Frequency: 1.575GHz
Gain: 12.8dB
Supply Current: 20mA
Noise Figure: 1.65dB
P1dB: 3dBm
RF Type: GPS
Categories: RF/IF and RFID
Supplier Device Package: 12-MCOB (4.5x2.2)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 12-SMD Module, No Lead
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.6V

Buy Now
RF Amplifiers - 516-2359-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2359-ND
RF Amplifiers 516-2359-ND
RF Amplifier IC GPS 12-MCOB (4.5x2.2)

RF Amplifier IC GPS 12-MCOB (4.5x2.2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-1712-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-1712-BLKG
RF and Wireless - RF Amplifiers ALM-1712-BLKG
IC RF AMP GPS 12MCOB

IC RF AMP GPS 12MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1143337-ALM-1712-BLKG 516-2359-ND ALM-1712-BLKG
Product Name RF Amplifiers - ALM-1712-BLKG RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave GPS
Minimum Gain 12.8 dB 12.8 dB ? to 12.8 dB
Maximum Gain 12.8 dB 12.8 dB 12.8 dB
Noise Figure 1.65 dB 1.65 dB
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifier Systems - NLAS-18000-40000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - BGA748L16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
3 suppliers