Broadcom Inc. RF Amplifiers - MGA-16516-TR1G MGA-16516-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 812001-MGA-16516-TR1 G Packaging: Reel Test Frequency: 850MHz Frequency: 500MHz ~ 1.7GHz Gain: 17.7dB Noise Figure: 0.4dB Current - Supply: 100mA P1dB: 18.3dBm RF Type: CDMA, GSM Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 812001-MGA-16516-TR1 G Packaging: Reel Test Frequency: 850MHz Frequency: 500MHz ~ 1.7GHz Gain: 17.7dB Noise Figure: 0.4dB Current - Supply: 100mA P1dB: 18.3dBm RF Type: CDMA, GSM Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-16516-TR1G
812001-MGA-16516-TR1G
RF Amplifiers - MGA-16516-TR1G 812001-MGA-16516-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 812001-MGA-16516-TR1 G Packaging: Reel Test Frequency: 850MHz Frequency: 500MHz ~ 1.7GHz Gain: 17.7dB Noise Figure: 0.4dB Current - Supply: 100mA P1dB: 18.3dBm RF Type: CDMA, GSM Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 812001-MGA-16516-TR1G
Packaging: Reel
Test Frequency: 850MHz
Frequency: 500MHz ~ 1.7GHz
Gain: 17.7dB
Noise Figure: 0.4dB
Current - Supply: 100mA
P1dB: 18.3dBm
RF Type: CDMA, GSM
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-QFN (4x4)
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
RF and Wireless - RF Amplifiers - MGA-16516-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-16516-TR1G
RF and Wireless - RF Amplifiers MGA-16516-TR1G
IC AMP CDMA 500MHZ-1.7GHZ 16QFN

IC AMP CDMA 500MHZ-1.7GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 812001-MGA-16516-TR1G MGA-16516-TR1G
Product Name RF Amplifiers - MGA-16516-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - 2312-QPA2935TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
View Details
925 - 960 MHz Small-Cell Power Amplifier Module - AWB7229 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 925 to 960 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-5F+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers