Broadcom Inc. RF Amplifiers - ACPM-5802-TR1 ACPM-5802-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198508-ACPM-5802-TR1 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.85GHz to 1.91GHz Gain: 28.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 474mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198508-ACPM-5802-TR1 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.85GHz to 1.91GHz Gain: 28.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 474mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5802-TR1
198508-ACPM-5802-TR1
RF Amplifiers - ACPM-5802-TR1 198508-ACPM-5802-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 198508-ACPM-5802-TR1 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.85GHz to 1.91GHz Gain: 28.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 474mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 198508-ACPM-5802-TR1
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 1.85GHz to 1.91GHz
Gain: 28.5dB
RF Type: UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 474mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 198508-ACPM-5802-TR1
Product Name RF Amplifiers - ACPM-5802-TR1
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-25300-27200-50-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25300 to 27200 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers - BGB707L7ESDE6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11a/b/g/n
Frequency Range 2300 to 2700 MHz
View Details
5 suppliers