Broadcom Inc. LTE Band 20 GPIO APT Power Amplifier ACPM-9020-TR1

Description
The ACPM-9020 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 20 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9020 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 20
Description
The ACPM-9020 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 20 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9020 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 20

Suppliers

Company
Product
Description
Supplier Links
LTE Band 20 GPIO APT Power Amplifier - ACPM-9020-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 20 GPIO APT Power Amplifier
ACPM-9020-TR1
LTE Band 20 GPIO APT Power Amplifier ACPM-9020-TR1
The ACPM-9020 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 20 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9020 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 20

The ACPM-9020 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 20 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm.
ACPM-9020 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.

Features

  • Thin Package (0.93mm typ)
  • Excellent Linearity in APT
  • 2-mode power control Vmode
  • High Efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler
  • Green (Lead-free and RoHS compliant)

Applications

  • LTE Band 20
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9020-TR1
Product Name LTE Band 20 GPIO APT Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifier Systems - NLAS-6000-40000-55-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 55 dB
View Details
1218 MHz CATV MMIC Power Doubler - ACA1216 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 26.5 dB
Maximum Gain 28.5 dB
View Details