Broadcom Inc. 25-33 GHz 0.7W Power Amplifier MMIC AMMC-6431

Description
The AMMC-6431 is an MMIC power amplifier designed for use in wireless transmitters that operate within a 25GHz and 33GHz range. This MMIC is optimized for linear operation with an output third order intercept point (OIP3) of 37dBm.
Description
The AMMC-6431 is an MMIC power amplifier designed for use in wireless transmitters that operate within a 25GHz and 33GHz range. This MMIC is optimized for linear operation with an output third order intercept point (OIP3) of 37dBm.

Suppliers

Company
Product
Description
Supplier Links
25-33 GHz 0.7W Power Amplifier MMIC - AMMC-6431 - Broadcom Inc.
San Jose, CA, USA
25-33 GHz 0.7W Power Amplifier MMIC
AMMC-6431
25-33 GHz 0.7W Power Amplifier MMIC AMMC-6431
The AMMC-6431 is an MMIC power amplifier designed for use in wireless transmitters that operate within a 25GHz and 33GHz range. This MMIC is optimized for linear operation with an output third order intercept point (OIP3) of 37dBm.

The AMMC-6431 is an MMIC power amplifier designed for use in wireless transmitters that operate within a 25GHz and 33GHz range.
This MMIC is optimized for linear operation with an output third order intercept point (OIP3) of 37dBm.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-6431
Product Name 25-33 GHz 0.7W Power Amplifier MMIC
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -65 to 150 C (-85 to 302 F)
Frequency Range 25000 to 33000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 863-1869-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Package Type Surface Mount; Connectorized; 14-SMD Module
View Details
3 suppliers