Broadcom Inc. RF Amplifiers ADA-4543-TR1G

Description
RF Amplifier IC Cellular, ISM, PCS, WLAN, WLL 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, ISM, PCS, WLAN, WLL 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1561-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1561-2-ND
RF Amplifiers 516-1561-2-ND
RF Amplifier IC Cellular, ISM, PCS, WLAN, WLL 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead

RF Amplifier IC Cellular, ISM, PCS, WLAN, WLL 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ADA-4543-TR1G
008681-ADA-4543-TR1G
RF Amplifiers - ADA-4543-TR1G 008681-ADA-4543-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 008681-ADA-4543-TR1G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 15.1dB Noise Figure: 3.7dB P1dB: 1.9dBm (1.5mW) RF Type: Cellular, ISM, PCS, WLAN, WLL Family Name: ADA-4543 Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.1 V to 3.8 V Operating Supply Current: 10mA to 30mA Alternative Parts (Cross-Reference): SPF-5043Z; SPF-5043Z-TR1; MAX2630EUS; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 008681-ADA-4543-TR1G
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 0Hz to 2.5GHz
Gain: 15.1dB
Noise Figure: 3.7dB
P1dB: 1.9dBm (1.5mW)
RF Type: Cellular, ISM, PCS, WLAN, WLL
Family Name: ADA-4543
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 3.1 V to 3.8 V
Operating Supply Current: 10mA to 30mA
Alternative Parts (Cross-Reference): SPF-5043Z; SPF-5043Z-TR1; MAX2630EUS;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ADA-4543-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ADA-4543-TR1G
RF and Wireless - RF Amplifiers ADA-4543-TR1G
IC AMP CELL 0HZ-2.5GHZ SOT343

IC AMP CELL 0HZ-2.5GHZ SOT343

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1561-2-ND 008681-ADA-4543-TR1G ADA-4543-TR1G
Product Name RF Amplifiers RF Amplifiers - ADA-4543-TR1G RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, ISM, PCS, WLAN, WLL RF Microwave
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz 0.0 to 2500 MHz
Minimum Gain 15.1 dB 15.1 dB ? to 15.1 dB
Maximum Gain 15.1 dB 15.1 dB 15.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-2000-10000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 10000 MHz
Minimum Gain 30 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA729N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package Type PG-TSNP-6
View Details