Broadcom Inc. RF Amplifiers - ACPM-5201-TR1 ACPM-5201-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076796-ACPM-5201-TR1 Packaging: Reel - TR Test Frequency: 1.92GHz to 1.98GHz Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 423mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076796-ACPM-5201-TR1 Packaging: Reel - TR Test Frequency: 1.92GHz to 1.98GHz Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 423mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5201-TR1
076796-ACPM-5201-TR1
RF Amplifiers - ACPM-5201-TR1 076796-ACPM-5201-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 076796-ACPM-5201-TR1 Packaging: Reel - TR Test Frequency: 1.92GHz to 1.98GHz Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 423mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 076796-ACPM-5201-TR1
Packaging: Reel - TR
Test Frequency: 1.92GHz to 1.98GHz
Frequency: 1.92GHz to 1.98GHz
Gain: 27dB
RF Type: UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 423mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 076796-ACPM-5201-TR1
Product Name RF Amplifiers - ACPM-5201-TR1
Applications RF Microwave
Frequency Range 1920 to 1980 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 100 to 3000 MHz
Minimum Gain 16 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details