Broadcom Inc. Datasheets for Bar Graph Arrays
Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation.
Bar Graph Arrays: Learn more
| Product Name | Notes |
|---|---|
| These 10-element LED arrays are designed to display information in easily recognizable bar graph form. The packages are end stackable and therefore capable of displaying long strings of information. Use... | |
| These 10-element LED arrays are designed to display information in easily recognizable bar graph form.The packages are end stackable and therefore capable of displaying long strings of information. Use of... | |
| These 10-element Multicolor LED arrays are designed to display information in easily recognizable bar graph form. The packages are end stackable and therefore capable of displaying long strings of information. | |
| These 10-element Multicolor LED arrays are designed to display information in easily recognizable bar graph form.The packages are end stackable and therefore capable of displaying long strings of information.Use of... |