Broadcom Inc. RF Amplifiers - AMMP-6233-TR1G AMMP-6233-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144480-AMMP-6233-TR 1G Packaging: Tape and Reel Test Frequency: 18GHz Frequency: 18GHz ~ 32GHz Gain: 23.2dB Supply Current: 65mA Noise Figure: 2.6dB P1dB: 8dBm RF Type: VSAT, DBS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144480-AMMP-6233-TR 1G Packaging: Tape and Reel Test Frequency: 18GHz Frequency: 18GHz ~ 32GHz Gain: 23.2dB Supply Current: 65mA Noise Figure: 2.6dB P1dB: 8dBm RF Type: VSAT, DBS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6233-TR1G
1144480-AMMP-6233-TR1G
RF Amplifiers - AMMP-6233-TR1G 1144480-AMMP-6233-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1144480-AMMP-6233-TR 1G Packaging: Tape and Reel Test Frequency: 18GHz Frequency: 18GHz ~ 32GHz Gain: 23.2dB Supply Current: 65mA Noise Figure: 2.6dB P1dB: 8dBm RF Type: VSAT, DBS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144480-AMMP-6233-TR1G
Packaging: Tape and Reel
Test Frequency: 18GHz
Frequency: 18GHz ~ 32GHz
Gain: 23.2dB
Supply Current: 65mA
Noise Figure: 2.6dB
P1dB: 8dBm
RF Type: VSAT, DBS
Categories: RF/IF and RFID
Supplier Device Package: 8-SMD (5x5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-QFN
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6233-TR1G
RF and Wireless - RF Amplifiers AMMP-6233-TR1G
IC RF AMP VSAT 18GHZ-32GHZ 8SMD

IC RF AMP VSAT 18GHZ-32GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144480-AMMP-6233-TR1G AMMP-6233-TR1G
Product Name RF Amplifiers - AMMP-6233-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-57000-67000-30-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 57000 to 67000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA751N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 850 MHz
View Details
2 suppliers