Broadcom Inc. WCDMA/HSPA Band 2, Band 5 Power Amplifier AJAV-6752

Description
The Avago AJAV-6752 is a complete high performance power amplifier (PA) for W-CDMA and HSPA wireless communications supporting UMTS Bands 2 and 5. The PA is powered by a connection to the battery and implemented in a standard CMOS process.
Description
The Avago AJAV-6752 is a complete high performance power amplifier (PA) for W-CDMA and HSPA wireless communications supporting UMTS Bands 2 and 5. The PA is powered by a connection to the battery and implemented in a standard CMOS process.

Suppliers

Company
Product
Description
Supplier Links
WCDMA/HSPA Band 2, Band 5 Power Amplifier - AJAV-6752 - Broadcom Inc.
San Jose, CA, USA
WCDMA/HSPA Band 2, Band 5 Power Amplifier
AJAV-6752
WCDMA/HSPA Band 2, Band 5 Power Amplifier AJAV-6752
The Avago AJAV-6752 is a complete high performance power amplifier (PA) for W-CDMA and HSPA wireless communications supporting UMTS Bands 2 and 5. The PA is powered by a connection to the battery and implemented in a standard CMOS process.

The Avago AJAV-6752 is a complete high performance power amplifier (PA) for W-CDMA and HSPA wireless communications supporting UMTS Bands 2 and 5.

The PA is powered by a connection to the battery and implemented in a standard CMOS process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AJAV-6752
Product Name WCDMA/HSPA Band 2, Band 5 Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 2312-QPA0023SRDKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz
View Details
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8050W - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-39+ - Mini-Circuits
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 7000 MHz
Minimum Gain 23.9 dB
View Details