Broadcom Inc. LTE Band 13/14 MIPI APT Power Amplifier ACPM-9313-TR1

Description
The Avago ACPM-9313 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13 and Band 14. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9313 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Request a Quote
Description
The Avago ACPM-9313 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13 and Band 14. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9313 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LTE Band 13/14 MIPI APT Power Amplifier - ACPM-9313-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 13/14 MIPI APT Power Amplifier
ACPM-9313-TR1
LTE Band 13/14 MIPI APT Power Amplifier ACPM-9313-TR1
The Avago ACPM-9313 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13 and Band 14. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9313 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

The Avago ACPM-9313 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13 and Band 14. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9313 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9313-TR1
089936-ACPM-9313-TR1
RF Amplifiers - ACPM-9313-TR1 089936-ACPM-9313-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 089936-ACPM-9313-TR1 Part Status: Obsolete Family Name: ACPM-9313 Categories: Uncategorized Introduction Date: October 23, 2012 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 089936-ACPM-9313-TR1
Part Status: Obsolete
Family Name: ACPM-9313
Categories: Uncategorized
Introduction Date: October 23, 2012
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number ACPM-9313-TR1 089936-ACPM-9313-TR1
Product Name LTE Band 13/14 MIPI APT Power Amplifier RF Amplifiers - ACPM-9313-TR1
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - 448-BGA7P220E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz - ADCA3992 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details