Broadcom Inc. Silicon Bipolar Darlington Amplifier in SOT-89 Package ADA-4789

Description
The ADA-4789 is a low cost high linearity Silicon Bipolar Darlington amplifier fabricated using Avago Technologies’ HP-25 Silicon Bipolar Process with 25 GHz fT and 30 GHZ fmax. The Darlington feedback structure provides inherent broad bandwidth performance, resulting in useful operating frequency up to 2.5 GHz. It is also very easy to use as it is input and output matched to 50 ohms.
Description
The ADA-4789 is a low cost high linearity Silicon Bipolar Darlington amplifier fabricated using Avago Technologies’ HP-25 Silicon Bipolar Process with 25 GHz fT and 30 GHZ fmax. The Darlington feedback structure provides inherent broad bandwidth performance, resulting in useful operating frequency up to 2.5 GHz. It is also very easy to use as it is input and output matched to 50 ohms.

Suppliers

Company
Product
Description
Supplier Links
Silicon Bipolar Darlington Amplifier in SOT-89 Package - ADA-4789 - Broadcom Inc.
San Jose, CA, USA
Silicon Bipolar Darlington Amplifier in SOT-89 Package
ADA-4789
Silicon Bipolar Darlington Amplifier in SOT-89 Package ADA-4789
The ADA-4789 is a low cost high linearity Silicon Bipolar Darlington amplifier fabricated using Avago Technologies’ HP-25 Silicon Bipolar Process with 25 GHz fT and 30 GHZ fmax. The Darlington feedback structure provides inherent broad bandwidth performance, resulting in useful operating frequency up to 2.5 GHz. It is also very easy to use as it is input and output matched to 50 ohms.

The ADA-4789 is a low cost high linearity Silicon Bipolar Darlington amplifier fabricated using Avago Technologies’ HP-25 Silicon Bipolar Process with 25 GHz fT and 30 GHZ fmax. The Darlington feedback structure provides inherent broad bandwidth performance, resulting in useful operating frequency up to 2.5 GHz. It is also very easy to use as it is input and output matched to 50 ohms.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ADA-4789
Product Name Silicon Bipolar Darlington Amplifier in SOT-89 Package
Amplifier Type Bi-directional; Buffer; Bipolar, General Purpose Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 2500 MHz
Minimum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-QPA9424TR13CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2300 to 2400 MHz
View Details
Fiber-to-the-Home RF Amplifier - ACA2604 - Skyworks Solutions, Inc.
Specs
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 400 MHz to 3900 MHz, 50Ω, 2x2 mm QFN Style Package - TAV2-501+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 13.6 dB
View Details