Broadcom Inc. Datasheets for RF Amplifiers

RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more

Page: 1 2
Product Name Notes
Avago Technologies has combined its industry leading E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias...
Avago Technologies’ MGA-30316 is a high linearity ½ Watt PA with good OIP3 performance and exceptionally good PAE at p1dB gain compression point, achieved through the use of Avago Technologies’
Avago Technologies’ MGA-31716 is a high linearity driver MMIC Amplifier housed in a standard QFN 3x3 16 lead plastic package. MGA-31716 is especially ideal for 50 ohm wireless infrastructure application...
Avago Technologies’ MGA-31816 is a high linearity driver MMIC Amplifier housed in a standard QFN 3x3 16 lead plastic package. MGA-31816 is especially ideal for 50 ohm wireless infrastructure application...
Avago Technologies’ MGA-631P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA offers low noise with excellent input return loss and high linearity. It...
Avago Technologies’ MGA-632P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with excellent input return loss and high linearity achieved...
Avago Technologies’ MGA-633P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um...
Avago Technologies’ MGA-634P8 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) and has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs...
Avago Technologies’ MGA-635P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has low noise and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um...
Avago Technologies’ MGA-636P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um...
Avago Technologies’ MGA-637P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um...
Avago Technologies’ MGA-638P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um...
Avago Technologies’ MGA-683P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um...
Avago Technologies’ MGA-684P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um...
Avago Technologies' MGA-64606 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with Bypass/Shutdown mode. MGA-64606 has a low noise figure and high linearity achieved through the...
Avago Technologies' MGA-65606 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with Bypass/Shutdown mode. MGA-64606 has low noise and high linearity achieved through the use of...
Avago Technologies' MGA-412P8 is a 802.11 b/g WLAN power amplifier housed in a miniature 2 x 2 x 0.75 mm leadless plastic chip carrier (LPCC) package. The power amplifier is...
MGA-30489 is a 0.25W high dynamic range Drive Amplifier MMIC, housed in a SOT-89 standard plastic package. The device features excellent input and output return loss, highly linear performance.
MGA-30689 is a broadband, flat gain, high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device required...
MGA-30689 is a flat gain, high linearity, low noise, 22dBm Gain Block with good OIP3 achieved. The device required simple dc biasing components to achieve wide bandwidth...
MGA-30789 is a broadband,high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device required simple dc biasing...
MGA-30989 is a broadband, flat gain, high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device is...
MGA-31189 is a 0.25W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package. It is one of the...
MGA-31289 is a 0.25W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3.0 GHz, housed in a SOT-89 standard plastic package. It is one of the...
MGA-31389 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package. It is one of the...
MGA-31489 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3.0 GHz, housed in a SOT-89 standard plastic package. It is one of the...
MGA-31589 is a 0.5W high gain Driver Amplifier MMIC that serves applications from 450 MHz to 1.5 GHz, housed in a SOT-89 standard plastic package. It is one of the...
MGA-31689 is a 0.5W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3 GHz, housed in a SOT-89 standard plastic package. It is one of the...
MGA-425P8 power amplifier is designed for wireless application in the 2-10GHz frequency range. At 5.25GHz, 3.3V, 58mA (typ) 13.3 dBm Linear Pout @ 5% EVB 10.3% PAE @ 13.3dBm Pout...
MGA-53589 is a highly dynamic range low noise amplifier MMIC and is especially ideal for Cellular/PCS/W-CDMA basestation, wireless LAN, WLL and other system in the 50MHz to 6GHz frequency range...
MGA-665P8 low noise amplifier is designed for wireless applications in the 0.5-6GHz frequency range. At 5.25GHz, 3V, 20.5mA (typ) 1.45dB NF 16dB Gain 18.1dBm OIP3
MGA-685T6 is an easy-to-use GaAs MMIC amplifier that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. One external resistor is used to set the bias...
MGA-785T6 is an easy to use GaAs MMIC LNA that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. It provides an integrated solution of LNA...
The Avago MGA-43003 is a fully matched power amplifier (PA) for use in the 1.805-1.880 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity,...
The Avago MGA-43013 is a fully matched power amplifier (PA) for use in the 728-756 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity,...
The Avago MGA-43024 is a fully matched power amplifier (PA) for use in the WLAN 2401-2473 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high...
The Avago MGA-43040 is a fully matched power amplifier (PA) for use in the 2.3-2.4 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity,...
The Avago MGA-43728 is a fully matched, highly linear power amplifier (PA) designed for use in the 2.62-2.69 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device...
The Avago MGA-43828 is a fully matched, highly linear power amplifier (PA) designed for use in the 925-960 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device...
The Avago MGA-645T6 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier, LNA, with a Bypass / Shutdown mode. The LNA features low noise and high linearity. The Bypass/Shutdown mode...
The Avago MGA-655T6 is an economical easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with Bypass mode. The Bypass mode enables the LNA to be bypassed during high input signal power...
The Avago MGA-675T6 is an economical, easy-to-use wideband GaAs MMIC Low Noise Amplifier, LNA, with shutdown mode. The MGA-675T6 LNA achieves low noise and high linearity through the use of...
The Avago Technologies MGA-43328 is a power amplifier for use in the (2.5-2.7)GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um...
The Avago Technologies MGA-43528 is a fully matched power amplifier for use in the 1.93-1.995 GHz band. High linear output power at 5V is achieved through the use of Avago...
The Avago Technologies MGA-43428 is a fully matched power amplifier for use in the 851-894 MHz band. High linear output power at 5V is achieved through the use of Avago...
The Avago Technologies MGA-43628 is a fully matched power amplifier for use in the 2.0-2.2 GHz band. High linear output power at 5V is achieved through the use of Avago...
The MGA-52543 is an easy-to-use 5V high linearity low noise amplifier built on Avago's leading edge PHEMT technology. The device is ideal as LNA or driver stages in basestation designs,...
The MGA-545P8 is an economical, easy-to-use GaAs E-pHEMT MMIC medium power amplifier housed in an 8-lead LPCC (JEDEC DFP-N) package ideal for use as a driver amplifier in 802.11a NIC...
The MGA-565P8 is buffer amplifier designed for use in LO chains to drive high dynamic range passive mixers with consistent high Psat of 20dBm with 0dBm input power, isolation of...
The MGA-621P8 is an economical, easy-to-use GaAs MMIC low noise amplifier (LNA) device. The device is designed for optimum use in the frequency range from 700 MHz to 1.5 GHz,...
The MGA-622P8 is an economical, easy-to-use GaAs MMIC low noise amplifier (LNA) device. The device is designed for optimum use in the frequency range from 1.5 GHz to 2.7 GHz,...
The MGA-68563 is an easy to use, economical GaAs MMIC amplifier that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. Packaged in a miniature SOT-363...
The MGA-71543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier...
The MGA-72543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier...
The MGA-725M4 is a low noise amplifier with built-in bypass switch in a miniature leadless package. It is housed in the MiniPak 1412 package and designed for 3V cellular/PCS applications,...
The MGA-81 is a 3V part with 14dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 42mA; Gain = 12dB;
The MGA-82 is a 3V part with 17dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 84mA; Gain = 13dB;
The MGA-83 is a 3V part with 20dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 142mA; Gain = 22dB;
The MGA-85 is a 3V part with high gain and low noise figure. It is housed in the miniature SOT-363 package and designed for 3V low noise amplifier applications. Bias:...
The MGA-86 is a 5V part with high gain and low noise figure. It is housed in the miniature SOT-363 package as well as in the 70 mil ceramic package...
The MGA-87 is a 3V part with low noise figure at low current up to 4.5GHz. It is housed in the miniature SOT-363 package and designed for 3V low noise...
The VMMK-3503 is a small and easy-to-use, broadband, variable gain amplifier operating in various frequency bands from 0.5-18 GHz. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature...
The VMMK-3603 is a small and easy-to-use, broadband, positive gain slope low noise amplifier operating in various frequency bands from 1 to 6 GHz with typical noise figure of 1.4dB.
The VMMK-3803 is a small and easy-to-use, broadband, low noise amplifier operating in various frequency bands from 3 to 11 GHz with typical noise figure of 1.5dB. It is housed...
This E-pHEMT RFIC is an easy-to-use high linearity low noise amplifier built-in with Smart Bias function. For Smart Bias function, one external resistor is used to set the bias current...
This E-pHEMT RFIC is an easy-to-use power-efficient high linearity low noise amplifier built on Avago's leading edge E-pHEMT technology. It is ideal as a driver amplifier in the transmit chain...

<< Prev