Broadcom Inc. RF Amplifiers - ALM-11136-BLKG ALM-11136-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860883-ALM-11136-BLK G Features: RF Amplifier IC General Purpose 870MHz ~ 915MHz 36-MCOB (10 x 7) Package: Bulk Package: 36-TQFN Exposed Pad, 6 Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCOB (10 x 7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860883-ALM-11136-BLK G Features: RF Amplifier IC General Purpose 870MHz ~ 915MHz 36-MCOB (10 x 7) Package: Bulk Package: 36-TQFN Exposed Pad, 6 Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCOB (10 x 7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-11136-BLKG - 860883-ALM-11136-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ALM-11136-BLKG
860883-ALM-11136-BLKG
RF Amplifiers - ALM-11136-BLKG 860883-ALM-11136-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 860883-ALM-11136-BLK G Features: RF Amplifier IC General Purpose 870MHz ~ 915MHz 36-MCOB (10 x 7) Package: Bulk Package: 36-TQFN Exposed Pad, 6 Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCOB (10 x 7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 860883-ALM-11136-BLKG
Features: RF Amplifier IC General Purpose 870MHz ~ 915MHz 36-MCOB (10 x 7)
Package: Bulk
Package: 36-TQFN Exposed Pad, 6 Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 36-MCOB (10 x 7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 860883-ALM-11136-BLKG
Product Name RF Amplifiers - ALM-11136-BLKG
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-12000-18000-36-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 36 dB
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-CMD271P3CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 11000 MHz
View Details
RF Amplifiers - SE2574L-R - 028216-SE2574L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 MHz
Minimum Gain 28 dB
View Details
3 suppliers