Broadcom Inc. RF Amplifiers - AMMC-5040-W10 AMMC-5040-W10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144473-AMMC-5040-W1 0 Packaging: Tray Test Frequency: 27GHz ~ 29GHz Frequency: 20GHz ~ 45GHz Gain: 25dB Supply Current: 225mA P1dB: 22.5dBm Family Name: AMMC5040 Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Alternative Parts (Cross-Reference): MAAM-011206-TR1000; BGA2709,115; UPC2708T-E3; Introduction Date: May 31, 2005 ECCN: 3A001.b.2.d Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144473-AMMC-5040-W1 0 Packaging: Tray Test Frequency: 27GHz ~ 29GHz Frequency: 20GHz ~ 45GHz Gain: 25dB Supply Current: 225mA P1dB: 22.5dBm Family Name: AMMC5040 Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Alternative Parts (Cross-Reference): MAAM-011206-TR1000; BGA2709,115; UPC2708T-E3; Introduction Date: May 31, 2005 ECCN: 3A001.b.2.d Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMC-5040-W10 - 1144473-AMMC-5040-W10 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMC-5040-W10
1144473-AMMC-5040-W10
RF Amplifiers - AMMC-5040-W10 1144473-AMMC-5040-W10
Manufacturer: Broadcom Limited Win Source Part Number: 1144473-AMMC-5040-W1 0 Packaging: Tray Test Frequency: 27GHz ~ 29GHz Frequency: 20GHz ~ 45GHz Gain: 25dB Supply Current: 225mA P1dB: 22.5dBm Family Name: AMMC5040 Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Alternative Parts (Cross-Reference): MAAM-011206-TR1000; BGA2709,115; UPC2708T-E3; Introduction Date: May 31, 2005 ECCN: 3A001.b.2.d Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144473-AMMC-5040-W10
Packaging: Tray
Test Frequency: 27GHz ~ 29GHz
Frequency: 20GHz ~ 45GHz
Gain: 25dB
Supply Current: 225mA
P1dB: 22.5dBm
Family Name: AMMC5040
Categories: RF/IF and RFID
Supplier Device Package: Module
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: Module
Alternative Parts (Cross-Reference): MAAM-011206-TR1000; BGA2709,115; UPC2708T-E3;
Introduction Date: May 31, 2005
ECCN: 3A001.b.2.d
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AMMC-5040-W10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMC-5040-W10
RF and Wireless - RF Amplifiers AMMC-5040-W10
IC RF AMP 20GHZ-45GHZ MODULE

IC RF AMP 20GHZ-45GHZ MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144473-AMMC-5040-W10 AMMC-5040-W10
Product Name RF Amplifiers - AMMC-5040-W10 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-200-6000-42-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 6000 MHz
Minimum Gain 42 dB
View Details
RF/IF and RFID - RF Amplifiers - 957959-BGA824N6E6329XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1164 to 1615 MHz
Minimum Gain 19.5 dB
View Details
3 suppliers