Broadcom Inc. WCDMA/HSPA Band1 and 8 power Amplifier AJAV-6781

Description
AJAV-6781 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a connection to the battery and is implemented in a standard CMOS process. Features High performance 3G power amplifier Integrated Tx Filtering - Delivers best noise in the industry Integrated coupler Compatible with the APT application 3 mode power control with Vmode0 and Vmode1 Low average current High capacity CMOS process Small 3x4.2 mm package Applications Band 1 and 8 UMTS applications
Description
AJAV-6781 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a connection to the battery and is implemented in a standard CMOS process. Features High performance 3G power amplifier Integrated Tx Filtering - Delivers best noise in the industry Integrated coupler Compatible with the APT application 3 mode power control with Vmode0 and Vmode1 Low average current High capacity CMOS process Small 3x4.2 mm package Applications Band 1 and 8 UMTS applications

Suppliers

Company
Product
Description
Supplier Links
WCDMA/HSPA Band1 and 8 power Amplifier - AJAV-6781 - Broadcom Inc.
San Jose, CA, USA
WCDMA/HSPA Band1 and 8 power Amplifier
AJAV-6781
WCDMA/HSPA Band1 and 8 power Amplifier AJAV-6781
AJAV-6781 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a connection to the battery and is implemented in a standard CMOS process. Features High performance 3G power amplifier Integrated Tx Filtering - Delivers best noise in the industry Integrated coupler Compatible with the APT application 3 mode power control with Vmode0 and Vmode1 Low average current High capacity CMOS process Small 3x4.2 mm package Applications Band 1 and 8 UMTS applications

AJAV-6781 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications.

This PA is powered by a connection to the battery and is implemented in a standard CMOS process.

Features

  • High performance 3G power amplifier
  • Integrated Tx Filtering - Delivers best noise in the industry
  • Integrated coupler
  • Compatible with the APT application
  • 3 mode power control with Vmode0 and Vmode1
  • Low average current
  • High capacity CMOS process
  • Small 3x4.2 mm package

Applications

  • Band 1 and 8 UMTS applications
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AJAV-6781
Product Name WCDMA/HSPA Band1 and 8 power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-12000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 12000 to 18000 MHz
Output VSWR 2.2 :1
View Details
Specs
Applications RF Microwave
View Details
2 suppliers