Broadcom Inc. RF and Wireless - RF Amplifiers AMMC-6345-W10

Description
IC RF AMP VSAT 20GHZ-45GHZ MOD
Description
IC RF AMP VSAT 20GHZ-45GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - AMMC-6345-W10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMC-6345-W10
RF and Wireless - RF Amplifiers AMMC-6345-W10
IC RF AMP VSAT 20GHZ-45GHZ MOD

IC RF AMP VSAT 20GHZ-45GHZ MOD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AMMC-6345-W10
Product Name RF and Wireless - RF Amplifiers
Frequency Range 20000 to 45000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 2312-QPB8957SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 250 to 2700 MHz
Minimum Gain 22 dB
View Details
2 suppliers
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 6000 MHz, 50Ω, SOT-363 Style Package - PSA-39+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
3 suppliers