Broadcom Inc. 0.7GHz - 1.0GHz 2 Watt High Linearity Amplifier ALM-32120

Description
The ALM-32120 is a high linearity 2 Watt PA with good Output IP3 performance and exceptionally good Power Added Efficiency, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. This 2 Watt power amplifier is housed inside a miniature 7.0 x 10.0 x 1.1 mm 20-lead multiple-chips-on-bo ard (MCOB) module package.
Description
The ALM-32120 is a high linearity 2 Watt PA with good Output IP3 performance and exceptionally good Power Added Efficiency, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. This 2 Watt power amplifier is housed inside a miniature 7.0 x 10.0 x 1.1 mm 20-lead multiple-chips-on-bo ard (MCOB) module package.

Suppliers

Company
Product
Description
Supplier Links
0.7GHz - 1.0GHz 2 Watt High Linearity Amplifier - ALM-32120 - Broadcom Inc.
San Jose, CA, USA
0.7GHz - 1.0GHz 2 Watt High Linearity Amplifier
ALM-32120
0.7GHz - 1.0GHz 2 Watt High Linearity Amplifier ALM-32120
The ALM-32120 is a high linearity 2 Watt PA with good Output IP3 performance and exceptionally good Power Added Efficiency, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. This 2 Watt power amplifier is housed inside a miniature 7.0 x 10.0 x 1.1 mm 20-lead multiple-chips-on-bo ard (MCOB) module package.

The ALM-32120 is a high linearity 2 Watt PA with good Output IP3 performance and exceptionally good Power Added Efficiency, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. This 2 Watt power amplifier is housed inside a miniature 7.0 x 10.0 x 1.1 mm 20-lead multiple-chips-on-board (MCOB) module package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-32120
Product Name 0.7GHz - 1.0GHz 2 Watt High Linearity Amplifier
Amplifier Type Power Amplifier; High Linearity Amplifier
Frequency Range 700 to 1000 MHz
Minimum Gain 12.5 dB
Maximum Gain 15.5 dB
Output Power 34.4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50(P15) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5503A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details