Broadcom Inc. Datasheets for Fiber Optic Receivers

Fiber optic receivers are instruments that convert light into electrical signals. They contain a photodiode semiconductor, signal conditioning circuitry, and an amplifier.
Fiber Optic Receivers: Learn more

Product Name Notes
AFBR-2013 Receiver are designed to receive up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly...
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file #...
Avago Technologies’ ICRX2 Series Small Form Factor Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four...
Avago’s 100Gb/s PM-QPSK Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs...
Avago’s 40Gb/s PM-QPSK Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs...
Avago’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-252xETZ series includes transmitters, receivers, connectors...
Avago’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors...
Avago’s 125 MBd Robust Versatile Link Receiver series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Receiver...
Avago’s AFBR-820BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic Receiver is a high performance fiber optic receiver for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps...
Avago’s BT-1112 is a XG-PON ONU Bi-direction OSA module with SC or LC receptacle. This module contains a 2.5G 1270nm DFB laser and a 10G continuous mode APD-TIA divided by...
Avago’s BT-1212 is a 10G EPON Symmetrical ONU Bi-directiona OSA module with SC or LC receptacle. This module contains a 10G 1270nm DFB laser and a 10G continuous mode APD-TIA...
Avago’s BT-2442 is a 10G E-PON OLT Tridirectional OSA module with SC receptacle. This module contains a 1577nm EML laser, a 1490nm DFB LD, and a burst mode APD-TIA divided...
Avago’s RPIC-10410 ROSA is a 4x10Gb/s, 1310nm CWDM receive optical subassembly, containing an optical de-multiplexer, to separate the four incoming CWDM wavelengths, four high reliability, high performance PIN photodiodes, and...
Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-252xETZ series includes transmitters, receivers, connectors...
Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors...
HFBR-2505AFZ is metal housing optical receiver suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing...
HFBR-2505CFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets INTERBUS-Sapplicatio n that allows data transmission from DC to 2MBd. The metalhousing provides robust...
HFBR-2506AFZ is metal housing optical receiver for SERCOSapplication that allows data rates of 2,4,8 and 16 MBd. The metalhousing provides robust design that prevent optical port breakage inthe harsh environment...
HFBR-2515BFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets PROFIBUSapplication that allows data transmission from DC to 10MBd. The metalhousing provides robust design...
HFBR-2555AFZ is a metal housing optical receiver for SERCOS applications that operates at data rates of 4, 8 and 16 MBd. The metal housing provides a robust design that prevent...
MOST (Media Oriented Systems Transport) transmitters and receivers in clear mold package are high-end POF (Plastic Optical Fiber) components for in-car entertainment and information systems. The MOST multimedia fiber optic...
MOST150 transmitter and receiver are designed to transmit/ receive up to 150 MBit/s optical data which are DCA coded. Both are packaged in 7-pin transfer molded, low-cost packages ready for...
The 125 MBd Versatile Link (HFBR-0507Z Series) is the mostcost-effective fiber-optic solution for transmission of 125 MBd dataover 100 meters. The data link consists of a 650 nm LED transmitter,HFBR-15X...
The AFBR-2409Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by...
The AFBR-2419MZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by...
The AFBR-2419TZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by...
The AFBR-2419Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by...
The AFBR-2310Z is a compact, high performance, cost effective receiver for multi GHz analog communication over single mode optical fiber. The receiver incorporates a wide bandwidth, low dark current InGaAs/InP...
The AFBR-2408Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal.
The AFBR-2418TZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal.
The AFBR-2418Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal.
The AFBR-2529Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any...
The AFBR-2539Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any...
The AFBR-2624Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output are compatible with TTL logic families. The receiver operates any...
The AFBR-2634Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any...
The AFBR-2644Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The 30° Tilted Package provides assistance with cable routing by reducing cable/connector strain...
The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect applications. The...
The AFBR-77D1SZ and AFBR-78D1SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules...
The AFBR-77D2SZ and AFBR-78D2SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules...
The AFBR-77D4SZ and AFBR-78D4SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules...
The AFBR-811VxyZ and AFBR-821VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules...
The AFBR-812VxyZ and AFBR-822VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules...
The AFBR-814VxyZ and AFBR-824VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules...
The Avago AFBR-2531CZ is a DC-5MBd Versatile Link POF receiver device in vertical package, designed to operate with any type of signal from DC up to 5 MBd at link...
The Avago AFBR-2541CZ is a DC-5MBd Versatile Link POF receiver device in 30°-tilted package, designed to operate with any type of signal from DC up to 5 MBd at link...
The Avago AFBR-78D13SZ is a 12-channel pluggable, parallel fiber optics receiver module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-77D13SZ and AFBR-78D13SZ are...
The Avago AFBR-821vx3Z is a 12-channel pluggable, parallel fiber optics receiver module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-811vx3Z and AFBR-821vx3Z are...
The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and...
The Avago HFBR-2532ETZ is a 1MBd Versatile Link™ optical receiver component supporting a 660nm LED light source. The device incorporates a monolithic dc coupled, digital IC receiver with an open...
The Avago TO293Bxxx is an hermetically sealed TO can device with integral photo diode for optical output monitoring using a 1310nm single mode edge-emitting laser diode chip family for use...
The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET...
The HFBR-0400Z Series of components is designed to provide cost efective, high performance fber optic com-munication links for information systems and industrial applications with link distances of up to 2.7...
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-2406Z...
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-2416xxZ...
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24E6Z...
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z...
The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed...
The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain...
The HFBR-1116TZ/-2116TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 155 MBd for ATM UNI applications. These modules are...
The HFBR-1119TZ/-2119TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 266 MBd for Fibre Channel applications or for general-purpose...
The HFBR-1525EZ/HFBR-252 5EZ links operate from DC to 12 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®. No...
The HFBR-2416xxZ fiber optic receiver series are designed to operate with the Avago Technologies HFBR-14x4Z fiber optic transmitter series up to 160MBd. This part is characterized with 50/125 μm, 62.5/125...
The HFBR-57E5APZ Small Form-Factor Pluggable LC transceiver gives the system designer a product to implement FDDI/Fast Ethernet network with DMI and SONET OC-3 (SDH STM-1) physical layers for ATM and...
The RoHS-compliant transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94V-O (UL file # E121562) flame...
The SFH250 is a low-cost 650nm receiver diode for simple optical data transmission with polymer optical fiber. It incorporates an analog photodiode and can be used for speeds up to...
The SFH250V is a low-cost 650nm receiver diode for simple optical data transmission with polymer optical fiber. It incorporates an analog photodiode and can be used for speeds up to...
The SFH551/1-1 is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output...
The SFH551/1-1V is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output...
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified...