Manufacturer: Broadcom Limited
Win Source Part Number: 806558-AMMP-5618-BLK
Packaging: Strip
Frequency: 6GHz ~ 20GHz
Gain: 13dB
Noise Figure: 4.4dB
Current - Supply: 107mA
P1dB: 19dBm
RF Type: DBS, LMDS, VSAT
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SMD (5x5)
Manufacturer Package: 8-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5V
RF Amplifier IC DBS, LMDS, VSAT 6GHz ~ 20GHz 8-SMD (5x5)
AMP, MED POWER, 6-20GHZ, SMD; Frequency Min:6GHz; Frequency Max:20GHz; Gain:13dB; Noise Figure Typ:4.4dB; RF IC Case Style:SMD; No. of Pins:8Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-65°C; RoHS Compliant: No
IC RF AMP DBS 6GHZ-20GHZ 8SMD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 806558-AMMP-5618-BLK | 516-1852-ND | 36AJ8153 | AMMP-5618-BLK |
| Product Name | RF Amplifiers - AMMP-5618-BLK | RF Amplifiers | Amp, Med Power, 6-20Ghz, Smd; Frequency Min Broadcom | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | DBS, LMDS, VSAT | ||
| Frequency Range | 6000 to 20000 MHz | 6000 to 20000 MHz | 20000 MHz | 6000 to 20000 MHz |
| Minimum Gain | 13 dB | 13 dB | 13 dB | ? to 13 dB |
| Maximum Gain | 13 dB | 13 dB | 13 dB | 13 dB |
| Noise Figure | 4.4 dB | 4.4 dB | 4.4 dB |