Broadcom Inc. Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7800

Description
The ACPM-7800 is a multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE band. There are two amplifier chains, one is to support GSM850/900 bands, and the other is to support DCS1800/PCS1900 bands. Features Quad Band GSM / EDGE Small size (7mmx5mm) Excellent linearity Compatible with MIPI RFFE High efficiency Bias control by MIPI RFFE 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1, C2K BC6 UMTS/LTE B2, LTE B25, C2K BC1 UMTS/LTE B3 UMTS/LTE B4, C2K AWS TD-SCDMA B34 and B39, TD-LTE B39 UMTS/LTE B5, LTE B26, C2K BC0 UMTS/LTE B8 LTE B12/17 LTE B20 LTE B28A, B28B
Description
The ACPM-7800 is a multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE band. There are two amplifier chains, one is to support GSM850/900 bands, and the other is to support DCS1800/PCS1900 bands. Features Quad Band GSM / EDGE Small size (7mmx5mm) Excellent linearity Compatible with MIPI RFFE High efficiency Bias control by MIPI RFFE 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1, C2K BC6 UMTS/LTE B2, LTE B25, C2K BC1 UMTS/LTE B3 UMTS/LTE B4, C2K AWS TD-SCDMA B34 and B39, TD-LTE B39 UMTS/LTE B5, LTE B26, C2K BC0 UMTS/LTE B8 LTE B12/17 LTE B20 LTE B28A, B28B

Suppliers

Company
Product
Description
Supplier Links
Quad-Band GSM/EDGE and Multi Mode Power Amplifier - ACPM-7800 - Broadcom Inc.
San Jose, CA, USA
Quad-Band GSM/EDGE and Multi Mode Power Amplifier
ACPM-7800
Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7800
The ACPM-7800 is a multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE band. There are two amplifier chains, one is to support GSM850/900 bands, and the other is to support DCS1800/PCS1900 bands. Features Quad Band GSM / EDGE Small size (7mmx5mm) Excellent linearity Compatible with MIPI RFFE High efficiency Bias control by MIPI RFFE 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1, C2K BC6 UMTS/LTE B2, LTE B25, C2K BC1 UMTS/LTE B3 UMTS/LTE B4, C2K AWS TD-SCDMA B34 and B39, TD-LTE B39 UMTS/LTE B5, LTE B26, C2K BC0 UMTS/LTE B8 LTE B12/17 LTE B20 LTE B28A, B28B

The ACPM-7800 is a multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE band.
There are two amplifier chains, one is to support GSM850/900 bands, and the other is to support DCS1800/PCS1900 bands.

Features

  • Quad Band GSM / EDGE
  • Small size (7mmx5mm)
  • Excellent linearity
  • Compatible with MIPI RFFE
  • High efficiency
  • Bias control by MIPI RFFE
  • 42-pin surface mounting package
  • Internal 50 ohm matching networks for both RF input and output
  • Green (Lead-free and RoHS compliant)

Applications

  • GSM850/900, DCS1800/PCS1900
  • UMTS/LTE B1, C2K BC6
  • UMTS/LTE B2, LTE B25, C2K BC1
  • UMTS/LTE B3
  • UMTS/LTE B4, C2K AWS
  • TD-SCDMA B34 and B39, TD-LTE B39
  • UMTS/LTE B5, LTE B26, C2K BC0
  • UMTS/LTE B8
  • LTE B12/17
  • LTE B20
  • LTE B28A, B28B
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-7800
Product Name Quad-Band GSM/EDGE and Multi Mode Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifier Systems - NLAS-1000-5000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 5000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 24 dB
View Details
2 suppliers