Broadcom Inc. RF Amplifiers - ALM-GN002-TR1G ALM-GN002-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768413-ALM-GN002-TR1 G Packaging: Reel package Package: 8-SMD Module Test Frequency: 1.575GHz Frequency: 1.575GHz, 1.602GHz Operating Supply Voltage: 2.7V Gain: 17.2dB Noise Figure: 0.97dB P1dB: -8dBm RF Type: GPS/GNSS Part Status: Obsolete(EOL) Family Name: ALM-GN002 Categories: RF/IF and RFID Operating Supply Current: 6.2mA Manufacturer Package: 8-MCOB (2.5x2) Alternative Parts (Cross-Reference): ALM-GN002; ALM-GN002-BLKG; Introduction Date: June 19, 2014 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768413-ALM-GN002-TR1 G Packaging: Reel package Package: 8-SMD Module Test Frequency: 1.575GHz Frequency: 1.575GHz, 1.602GHz Operating Supply Voltage: 2.7V Gain: 17.2dB Noise Figure: 0.97dB P1dB: -8dBm RF Type: GPS/GNSS Part Status: Obsolete(EOL) Family Name: ALM-GN002 Categories: RF/IF and RFID Operating Supply Current: 6.2mA Manufacturer Package: 8-MCOB (2.5x2) Alternative Parts (Cross-Reference): ALM-GN002; ALM-GN002-BLKG; Introduction Date: June 19, 2014 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-GN002-TR1G
768413-ALM-GN002-TR1G
RF Amplifiers - ALM-GN002-TR1G 768413-ALM-GN002-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 768413-ALM-GN002-TR1 G Packaging: Reel package Package: 8-SMD Module Test Frequency: 1.575GHz Frequency: 1.575GHz, 1.602GHz Operating Supply Voltage: 2.7V Gain: 17.2dB Noise Figure: 0.97dB P1dB: -8dBm RF Type: GPS/GNSS Part Status: Obsolete(EOL) Family Name: ALM-GN002 Categories: RF/IF and RFID Operating Supply Current: 6.2mA Manufacturer Package: 8-MCOB (2.5x2) Alternative Parts (Cross-Reference): ALM-GN002; ALM-GN002-BLKG; Introduction Date: June 19, 2014 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 768413-ALM-GN002-TR1G
Packaging: Reel package
Package: 8-SMD Module
Test Frequency: 1.575GHz
Frequency: 1.575GHz, 1.602GHz
Operating Supply Voltage: 2.7V
Gain: 17.2dB
Noise Figure: 0.97dB
P1dB: -8dBm
RF Type: GPS/GNSS
Part Status: Obsolete(EOL)
Family Name: ALM-GN002
Categories: RF/IF and RFID
Operating Supply Current: 6.2mA
Manufacturer Package: 8-MCOB (2.5x2)
Alternative Parts (Cross-Reference): ALM-GN002; ALM-GN002-BLKG;
Introduction Date: June 19, 2014
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-GN002-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-GN002-TR1G
RF and Wireless - RF Amplifiers ALM-GN002-TR1G
IC AMP GPS 1.575/1.602GHZ 8MCOB

IC AMP GPS 1.575/1.602GHZ 8MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 768413-ALM-GN002-TR1G ALM-GN002-TR1G
Product Name RF Amplifiers - ALM-GN002-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1575 to 1602 MHz
Minimum Gain 17.2 dB ? to 17.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
Specs
Frequency Range 1800 to 2000 MHz
Minimum Gain ? to 30 dB
Maximum Gain 30 dB
View Details