Broadcom Inc. RF Amplifiers - MGA-13516-TR2G MGA-13516-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 119569-MGA-13516-TR2 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 31.8dB Noise Figure: 0.66dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, WCDMA Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 119569-MGA-13516-TR2 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 31.8dB Noise Figure: 0.66dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, WCDMA Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-13516-TR2G
119569-MGA-13516-TR2G
RF Amplifiers - MGA-13516-TR2G 119569-MGA-13516-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 119569-MGA-13516-TR2 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 31.8dB Noise Figure: 0.66dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, WCDMA Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 119569-MGA-13516-TR2G
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 400MHz to 1.5GHz
Gain: 31.8dB
Noise Figure: 0.66dB
P1dB: 23.5dBm (223.9mW)
RF Type: CDMA, GSM, WCDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 5V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 119569-MGA-13516-TR2G
Product Name RF Amplifiers - MGA-13516-TR2G
Applications RF Microwave
Frequency Range 400 to 1500 MHz
Minimum Gain 31.8 dB
Maximum Gain 31.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.545 to 2.69 GHz Small-Cell Power Amplifier Module - AWB7228 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2545 to 2690 MHz
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-4F+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
RF Amplifiers - 448-BGMC1210E6327XUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Package Type Surface Mount; 32-VFQFN Exposed Pad
View Details