Broadcom Inc. RF Amplifiers - ALM-1106-TR1 ALM-1106-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 009642-ALM-1106-TR1 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 900MHz to 3.5GHz Gain: 14.3dB Noise Figure: 0.8dB P1dB: 1.8dBm (1.5mW) RF Type: GPS, ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 2.85V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 009642-ALM-1106-TR1 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 900MHz to 3.5GHz Gain: 14.3dB Noise Figure: 0.8dB P1dB: 1.8dBm (1.5mW) RF Type: GPS, ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 2.85V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-1106-TR1
009642-ALM-1106-TR1
RF Amplifiers - ALM-1106-TR1 009642-ALM-1106-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 009642-ALM-1106-TR1 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 900MHz to 3.5GHz Gain: 14.3dB Noise Figure: 0.8dB P1dB: 1.8dBm (1.5mW) RF Type: GPS, ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 2.85V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 009642-ALM-1106-TR1
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 900MHz to 3.5GHz
Gain: 14.3dB
Noise Figure: 0.8dB
P1dB: 1.8dBm (1.5mW)
RF Type: GPS, ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Supply Voltage - Operating: 2.85V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-1106-TR1
RF and Wireless - RF Amplifiers ALM-1106-TR1
IC RF AMP GPS 900MHZ-3.5GHZ

IC RF AMP GPS 900MHZ-3.5GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 009642-ALM-1106-TR1 ALM-1106-TR1
Product Name RF Amplifiers - ALM-1106-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 900 to 3500 MHz 900 to 3500 MHz
Minimum Gain 14.3 dB ? to 14.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-60000-90000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 35 dB
View Details
RF and Wireless - RF Amplifiers - 1341210-BGA725L6E6327FTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
4 suppliers