Broadcom Inc. RF Amplifiers - MGA-23003-TR1G MGA-23003-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058471-MGA-23003-TR1 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.8GHz Gain: 35dB RF Type: 802.16 WiMAX Family Name: MGA-23003 Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 18mA Alternative Parts (Cross-Reference): SKY65171-11; SKY65170-11; HMC921LP4E; Introduction Date: September 01, 2009 ECCN: 5A991.g Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058471-MGA-23003-TR1 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.8GHz Gain: 35dB RF Type: 802.16 WiMAX Family Name: MGA-23003 Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 18mA Alternative Parts (Cross-Reference): SKY65171-11; SKY65170-11; HMC921LP4E; Introduction Date: September 01, 2009 ECCN: 5A991.g Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-23003-TR1G
058471-MGA-23003-TR1G
RF Amplifiers - MGA-23003-TR1G 058471-MGA-23003-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058471-MGA-23003-TR1 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.8GHz Gain: 35dB RF Type: 802.16 WiMAX Family Name: MGA-23003 Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 18mA Alternative Parts (Cross-Reference): SKY65171-11; SKY65170-11; HMC921LP4E; Introduction Date: September 01, 2009 ECCN: 5A991.g Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058471-MGA-23003-TR1G
Packaging: Reel - TR
Test Frequency: 3.5GHz
Frequency: 3.3GHz to 3.8GHz
Gain: 35dB
RF Type: 802.16 WiMAX
Family Name: MGA-23003
Categories: RF/IF and RFID
Status: Active
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 18mA
Alternative Parts (Cross-Reference): SKY65171-11; SKY65170-11; HMC921LP4E;
Introduction Date: September 01, 2009
ECCN: 5A991.g
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-23003-TR1G
RF and Wireless - RF Amplifiers MGA-23003-TR1G
IC AMP 802.16 WIMAX 3.3-3.8GHZ

IC AMP 802.16 WIMAX 3.3-3.8GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058471-MGA-23003-TR1G MGA-23003-TR1G
Product Name RF Amplifiers - MGA-23003-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-28-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 28 dB
View Details
Specs
Applications RF Microwave
View Details