Broadcom Inc. Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7777

Description
The ACPM-7777 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS bands. A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally. This module is housed in a cost-effective, extremely small package. Features Internal daisy-chain coupler Quad Band GSM / EDGE Small size (7mmx5mm) UMTS/LTE: four high band outputs and three low band outputs Compatible with MIPI RFFE High efficiency with APT 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1, C2K BC6 UMTS/LTE B2, LTE B25, C2K BC1 UMTS/LTE B3 UMTS/LTE B4 TD-SCDMA B34 and B39, TD-LTE B39 UMTS/LTE B5, LTE B26, C2K BC0 UMTS/LTE B8 LTE B17, B13, B20 or B28
Description
The ACPM-7777 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS bands. A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally. This module is housed in a cost-effective, extremely small package. Features Internal daisy-chain coupler Quad Band GSM / EDGE Small size (7mmx5mm) UMTS/LTE: four high band outputs and three low band outputs Compatible with MIPI RFFE High efficiency with APT 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1, C2K BC6 UMTS/LTE B2, LTE B25, C2K BC1 UMTS/LTE B3 UMTS/LTE B4 TD-SCDMA B34 and B39, TD-LTE B39 UMTS/LTE B5, LTE B26, C2K BC0 UMTS/LTE B8 LTE B17, B13, B20 or B28

Suppliers

Company
Product
Description
Supplier Links
Quad-Band GSM/EDGE and Multi Mode Power Amplifier - ACPM-7777 - Broadcom Inc.
San Jose, CA, USA
Quad-Band GSM/EDGE and Multi Mode Power Amplifier
ACPM-7777
Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7777
The ACPM-7777 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS bands. A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally. This module is housed in a cost-effective, extremely small package. Features Internal daisy-chain coupler Quad Band GSM / EDGE Small size (7mmx5mm) UMTS/LTE: four high band outputs and three low band outputs Compatible with MIPI RFFE High efficiency with APT 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1, C2K BC6 UMTS/LTE B2, LTE B25, C2K BC1 UMTS/LTE B3 UMTS/LTE B4 TD-SCDMA B34 and B39, TD-LTE B39 UMTS/LTE B5, LTE B26, C2K BC0 UMTS/LTE B8 LTE B17, B13, B20 or B28

The ACPM-7777 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS bands. A directional coupler is integrated for UMTS PAs, and the
isolation port is terminated internally. This module is housed in a cost-effective, extremely small package.

Features

  • Internal daisy-chain coupler
  • Quad Band GSM / EDGE
  • Small size (7mmx5mm)
  • UMTS/LTE: four high band outputs and three low band outputs
  • Compatible with MIPI RFFE
  • High efficiency with APT
  • 42-pin surface mounting package
  • Internal 50 ohm matching networks for both RF input and output
  • Green (Lead-free and RoHS compliant)

Applications

  • GSM850/900, DCS1800/PCS1900
  • UMTS/LTE B1, C2K BC6
  • UMTS/LTE B2, LTE B25, C2K BC1
  • UMTS/LTE B3
  • UMTS/LTE B4
  • TD-SCDMA B34 and B39, TD-LTE B39
  • UMTS/LTE B5, LTE B26, C2K BC0
  • UMTS/LTE B8
  • LTE B17, B13, B20 or B28
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-7777
Product Name Quad-Band GSM/EDGE and Multi Mode Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.2 :1
View Details
2.4 GHz Wireless LAN Front End - SE2521A60 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details