Broadcom Inc. RF Amplifiers - ACPM-5004-TR1 ACPM-5004-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198505-ACPM-5004-TR1 Family Name: ACPM-5004 Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): RMPA2265; RF2157; RF7241; RMPA0967 ; Introduction Date: April 28, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198505-ACPM-5004-TR1 Family Name: ACPM-5004 Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): RMPA2265; RF2157; RF7241; RMPA0967 ; Introduction Date: April 28, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5004-TR1
198505-ACPM-5004-TR1
RF Amplifiers - ACPM-5004-TR1 198505-ACPM-5004-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 198505-ACPM-5004-TR1 Family Name: ACPM-5004 Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): RMPA2265; RF2157; RF7241; RMPA0967 ; Introduction Date: April 28, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 198505-ACPM-5004-TR1
Family Name: ACPM-5004
Categories: Uncategorized
Status: Active
Alternative Parts (Cross-Reference): RMPA2265; RF2157; RF7241; RMPA0967 ;
Introduction Date: April 28, 2010
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACPM-5004-TR1
RF and Wireless - RF Amplifiers ACPM-5004-TR1
IC AMP CDMA 1.71-1.785GHZ 10SMD

IC AMP CDMA 1.71-1.785GHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 198505-ACPM-5004-TR1 ACPM-5004-TR1
Product Name RF Amplifiers - ACPM-5004-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-1-400-50-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 400 MHz
Minimum Gain 50 dB
View Details
RF and Wireless - RF Amplifiers - 1373221-BGA125N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1164 to 1300 MHz
Minimum Gain 22.2 dB
View Details
5 suppliers