Broadcom Inc. Tri-band LTE B7/B41(B38)/B40 Power Amplifier Module ACPM-9374140-TR1

Description
The Avago ACPM-9374140 is a tri-band power amplifier (PA) module supporting LTE bands 7, 41 (38), and 40. Input and output terminals are internally matched to 50 ohms. The PA is manufactured on an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness.
Request a Quote
Description
The Avago ACPM-9374140 is a tri-band power amplifier (PA) module supporting LTE bands 7, 41 (38), and 40. Input and output terminals are internally matched to 50 ohms. The PA is manufactured on an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tri-band LTE B7/B41(B38)/B40 Power Amplifier Module - ACPM-9374140-TR1 - Broadcom Inc.
San Jose, CA, USA
Tri-band LTE B7/B41(B38)/B40 Power Amplifier Module
ACPM-9374140-TR1
Tri-band LTE B7/B41(B38)/B40 Power Amplifier Module ACPM-9374140-TR1
The Avago ACPM-9374140 is a tri-band power amplifier (PA) module supporting LTE bands 7, 41 (38), and 40. Input and output terminals are internally matched to 50 ohms. The PA is manufactured on an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness.

The Avago ACPM-9374140 is a tri-band power amplifier (PA) module supporting LTE bands 7, 41 (38), and 40.
Input and output terminals are internally matched to 50 ohms. The PA is manufactured on an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9374140-TR1
1135491-ACPM-9374140-TR1
RF Amplifiers - ACPM-9374140-TR1 1135491-ACPM-9374140-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135491-ACPM-9374140 -TR1 Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1135491-ACPM-9374140-TR1
Part Status: Obsolete
Categories: Uncategorized
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number ACPM-9374140-TR1 1135491-ACPM-9374140-TR1
Product Name Tri-band LTE B7/B41(B38)/B40 Power Amplifier Module RF Amplifiers - ACPM-9374140-TR1
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPM1000SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Low Noise Amplifiers - NLA-500-18000-14-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details