Broadcom Inc. Datasheets for Bus Expanders
Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard.
Bus Expanders: Learn more
| Product Name | Notes |
|---|---|
| Deliver the highest class of expander scalability and performance available with the LSI SAS3x40 expander. Enabled for the latest 12Gb/s SAS and SATA specifications, the SAS3x40 supports T-10 zoning across... | |
| Deliver the highest class of expander scalability and performance available with the SAS3x48 expander. Enabled for the latest 12Gb/s SAS and SATA specifications, the SAS3x48 supports T-10 zoning across 255... | |
| Designed for connecting multiple targets and hosts, and featuring a small footprint, the SAS3x28R expander provides high performance expansion for the most demanding storage applications. The DataBolt ™ bandwidth optimizer... | |
| Designed for connecting multiple targets and hosts, the SAS3x24R expander provides high performance expansion for the most demanding storage applications in a small footprint. The DataBolt ™ bandwidth optimizer enables... | |
| Designed for connecting multiple targets and hosts, the SAS3x36R expander provides high performance expansion for the most demanding storage applications in a small footprint. The DataBolt ™ bandwidth optimizer enables... | |
| Improve reliability for your datacenter and storage subsystems with the SAS2x24 SAS Expander. Designed for medium and large storage environments, it connects multiple targets and initiators through a switched device... | |
| The SAS2x28 Expander is designed for external storage subsystems. Fully backward compatible with our prior-generation expander, it delivers higher 6Gb/s SAS and SATA performance while preserving functionality. Enable higher enclosure... | |
| The SAS2x36 Expander increases datacenter and storage subsystem reliability and scalability, leveraging integrated ARM processing and the 6Gb/s SAS and SATA interface to deliver a wide range of functionality and... | |
| The SAS3x36 offers the highest class of scalability and performance available in expanders today. Enabled for today’s latest 12Gb/s SAS and SATA specifications, the SAS3x36 supports T-10 zoning across 255... |