Broadcom Inc. RF Amplifiers - ABA-54563-BLKG ABA-54563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076758-ABA-54563-BLK G Packaging: Cut Strip Test Frequency: 2GHz Frequency: 0Hz to 3.4GHz Gain: 21dB to 25dB Noise Figure: 4.4dB to 4.8dB P1dB: 16.1dBm (40.7mW) Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 79mA to 90mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076758-ABA-54563-BLK G Packaging: Cut Strip Test Frequency: 2GHz Frequency: 0Hz to 3.4GHz Gain: 21dB to 25dB Noise Figure: 4.4dB to 4.8dB P1dB: 16.1dBm (40.7mW) Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 79mA to 90mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ABA-54563-BLKG
076758-ABA-54563-BLKG
RF Amplifiers - ABA-54563-BLKG 076758-ABA-54563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 076758-ABA-54563-BLK G Packaging: Cut Strip Test Frequency: 2GHz Frequency: 0Hz to 3.4GHz Gain: 21dB to 25dB Noise Figure: 4.4dB to 4.8dB P1dB: 16.1dBm (40.7mW) Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 79mA to 90mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 076758-ABA-54563-BLKG
Packaging: Cut Strip
Test Frequency: 2GHz
Frequency: 0Hz to 3.4GHz
Gain: 21dB to 25dB
Noise Figure: 4.4dB to 4.8dB
P1dB: 16.1dBm (40.7mW)
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 79mA to 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ABA-54563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-54563-BLKG
RF and Wireless - RF Amplifiers ABA-54563-BLKG
IC RF AMP 0HZ-3.4GHZ SOT363

IC RF AMP 0HZ-3.4GHZ SOT363

Supplier's Site
Ic, Amp, Rf Si, 54563, Sot-363-6; Frequency Min Broadcom - 37K8831 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp, Rf Si, 54563, Sot-363-6; Frequency Min Broadcom
37K8831
Ic, Amp, Rf Si, 54563, Sot-363-6; Frequency Min Broadcom 37K8831
IC, AMP, RF SI, 54563, SOT-363-6; Frequency Min:0Hz; Frequency Max:3.4GHz; Gain:23dB; Noise Figure Typ:4.4dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:5V; Supply Voltage Max:6V; Operating Temperature Min:-; RoHS Compliant: Yes

IC, AMP, RF SI, 54563, SOT-363-6; Frequency Min:0Hz; Frequency Max:3.4GHz; Gain:23dB; Noise Figure Typ:4.4dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:5V; Supply Voltage Max:6V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 076758-ABA-54563-BLKG ABA-54563-BLKG 37K8831
Product Name RF Amplifiers - ABA-54563-BLKG RF and Wireless - RF Amplifiers Ic, Amp, Rf Si, 54563, Sot-363-6; Frequency Min Broadcom
Applications RF Microwave
Frequency Range 0.0 to 3400 MHz 0.0 to 3400 MHz 3400 MHz
Minimum Gain 21 to 25 dB ? to 21 dB 23 dB
Maximum Gain 21 to 25 dB 25 dB 23 dB
Noise Figure 4.4 to 4.8 dB 4.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTE / 3G LNAs - BGA7H1N6 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details