Broadcom Inc. Datasheets for Photosensor Modules
Photosensor modules are compact light detectors with built-in power supplies. They use photomultiplier tubes, avalanche photodiodes, PN photodiodes, or PIN photodiodes.
Photosensor Modules: Learn more
| Product Name | Notes |
|---|---|
| APDS-9700 is a single chip solution that consists of a LED driver circuit, sunlight cancellation and built-in LED stuck high protection circuit integrated into a single chip. APDS-9700 has artificial... | |
| HSDL-9100 is an analog-output reflective sensor with an integrated high efficiency infrared emitter and photodiode housed in a small form factor SMD package. | |
| The APDS-9003, Miniature Surface Mount Ambient Light Photo Sensor is define as a low cost analog output ambient light photo sensor in a miniature chipLED lead free surface mount 6... | |
| The APDS-9007 is an analog current output Ambient Light Photo Sensor, packaged in a miniature chipLED lead-free surface mount package. This device provides a Logarithmic response over a wide dynamic... | |
| The APDS-9008 is a low cost true 1.8V analog-output ambient photo sensor in miniature chipLED lead free surface mount package. It consists of a photo sensor, whose spectral response is... | |
| The APDS-9009 is a low cost analog-output ambient light photo sensor in an 8-pin ODFN lead-free surface mount package. It has an ultra slim form factor with a height of... | |
| The APDS-9300 is a low-voltage Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct I2C interface. Each device consists of one broadband photodiode... | |
| The APDS-9301 is Light-to-Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct I2C interface. Each device consists of one broadband photodiode (visible plus... | |
| The APDS-9303 is a low-voltage Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct SMBus interface. Each device consists of one broadband photodiode... | |
| The APDS-9306 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. APDS-9306 has an ultra slim form factor with a height... | |
| The APDS-9306-065 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. It consists of photodiode, ADC, oscillator and power-on reset to... | |
| The APDS-9309 is an ambient light sensor device with digital I2C compatible interface in a miniature 2mm x 2mm x 0.65mm package. The ambient light sensing feature utilizes dual photodiodes... |