Broadcom Inc. RF Amplifiers - AMMC-6233-W10 AMMC-6233-W10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911401-AMMC-6233-W10 Features: RF Amplifier IC VSAT 18GHz ~ 32GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: MMIC 3A001B2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911401-AMMC-6233-W10 Features: RF Amplifier IC VSAT 18GHz ~ 32GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: MMIC 3A001B2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMC-6233-W10 - 911401-AMMC-6233-W10 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMC-6233-W10
911401-AMMC-6233-W10
RF Amplifiers - AMMC-6233-W10 911401-AMMC-6233-W10
Manufacturer: Broadcom Limited Win Source Part Number: 911401-AMMC-6233-W10 Features: RF Amplifier IC VSAT 18GHz ~ 32GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: MMIC 3A001B2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 911401-AMMC-6233-W10
Features: RF Amplifier IC VSAT 18GHz ~ 32GHz Module
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: Module
ECCN: MMIC 3A001B2
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AMMC-6233-W10
RF and Wireless - RF Amplifiers AMMC-6233-W10
IC RF AMP VSAT 18GHZ-32GHZ MOD

IC RF AMP VSAT 18GHZ-32GHZ MOD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 911401-AMMC-6233-W10 AMMC-6233-W10
Product Name RF Amplifiers - AMMC-6233-W10 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
Specs
Frequency Range 400 to 6000 MHz
Minimum Gain ? to 21.5 dB
Maximum Gain 21.5 dB
View Details