Broadcom Inc. RF Amplifiers - ACPM-5001-TR1 ACPM-5001-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 099414-ACPM-5001-TR1 Family Name: ACPM-5001 Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): RF7228; AWB7127HM41P8; RF7241; Introduction Date: April 28, 2010 ECCN: 5A991.g Country of Origin: Germany Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 099414-ACPM-5001-TR1 Family Name: ACPM-5001 Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): RF7228; AWB7127HM41P8; RF7241; Introduction Date: April 28, 2010 ECCN: 5A991.g Country of Origin: Germany Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5001-TR1
099414-ACPM-5001-TR1
RF Amplifiers - ACPM-5001-TR1 099414-ACPM-5001-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 099414-ACPM-5001-TR1 Family Name: ACPM-5001 Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): RF7228; AWB7127HM41P8; RF7241; Introduction Date: April 28, 2010 ECCN: 5A991.g Country of Origin: Germany Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 099414-ACPM-5001-TR1
Family Name: ACPM-5001
Categories: RF/IF and RFID
Status: Active
Alternative Parts (Cross-Reference): RF7228; AWB7127HM41P8; RF7241;
Introduction Date: April 28, 2010
ECCN: 5A991.g
Country of Origin: Germany
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACPM-5001-TR1
RF and Wireless - RF Amplifiers ACPM-5001-TR1
IC AMP GPS 1.92GHZ-1.98GHZ 10SMD

IC AMP GPS 1.92GHZ-1.98GHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 099414-ACPM-5001-TR1 ACPM-5001-TR1
Product Name RF Amplifiers - ACPM-5001-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-17500-20200-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17500 to 20200 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - BGA8U1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 5150 to 5850 MHz
Output Power -5 dBm
View Details
2 suppliers