Broadcom Inc. LTE Band 30 MIPI ET Power Amplifier ACPM-9430-TR1

Description
The Avago ACPM-9430 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 30. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9430 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.
Description
The Avago ACPM-9430 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 30. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9430 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 30 MIPI ET Power Amplifier - ACPM-9430-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 30 MIPI ET Power Amplifier
ACPM-9430-TR1
LTE Band 30 MIPI ET Power Amplifier ACPM-9430-TR1
The Avago ACPM-9430 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 30. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9430 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

The Avago ACPM-9430 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 30. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9430 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
ACPM-9430-TR1
RF and Wireless - RF Amplifiers ACPM-9430-TR1
IC RF AMP LTE 10SMD

IC RF AMP LTE 10SMD

Supplier's Site

Technical Specifications

  Broadcom Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number ACPM-9430-TR1 ACPM-9430-TR1
Product Name LTE Band 30 MIPI ET Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz Low Phase Noise Amplifier - CMD326 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
Low Noise Amplifier Systems - NLAS-1000-18000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details