Broadcom Inc. RF and Wireless - RF Amplifiers AMMC-6425-W50

Description
IC RF AMP VSAT 18GHZ-28GHZ MOD
Description
IC RF AMP VSAT 18GHZ-28GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
AMMC-6425-W50
RF and Wireless - RF Amplifiers AMMC-6425-W50
IC RF AMP VSAT 18GHZ-28GHZ MOD

IC RF AMP VSAT 18GHZ-28GHZ MOD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AMMC-6425-W50
Product Name RF and Wireless - RF Amplifiers
Frequency Range 18000 to 28000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 2312-QPB0206N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details
390–1500 MHz Low Noise Power Amplifier Driver - SKY65045-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 390 to 1500 MHz
Minimum Gain 14 dB
View Details
4 suppliers
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details