Broadcom Inc. RF Amplifiers - ACPM-7881-BLK ACPM-7881-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135474-ACPM-7881-BL K Packaging: Tape and Reel Frequency: 1.92GHz ~ 1.98GHz Gain: 26.5dB ~ 31.5dB Supply Current: 435mA ~ 490mA Noise Figure: 2.1dB ~ 4.1dB RF Type: W-CDMA Categories: RF/IF and RFID Supplier Device Package: 10-SMD Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.2V ~ 4.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135474-ACPM-7881-BL K Packaging: Tape and Reel Frequency: 1.92GHz ~ 1.98GHz Gain: 26.5dB ~ 31.5dB Supply Current: 435mA ~ 490mA Noise Figure: 2.1dB ~ 4.1dB RF Type: W-CDMA Categories: RF/IF and RFID Supplier Device Package: 10-SMD Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.2V ~ 4.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7881-BLK
1135474-ACPM-7881-BLK
RF Amplifiers - ACPM-7881-BLK 1135474-ACPM-7881-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 1135474-ACPM-7881-BL K Packaging: Tape and Reel Frequency: 1.92GHz ~ 1.98GHz Gain: 26.5dB ~ 31.5dB Supply Current: 435mA ~ 490mA Noise Figure: 2.1dB ~ 4.1dB RF Type: W-CDMA Categories: RF/IF and RFID Supplier Device Package: 10-SMD Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.2V ~ 4.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135474-ACPM-7881-BLK
Packaging: Tape and Reel
Frequency: 1.92GHz ~ 1.98GHz
Gain: 26.5dB ~ 31.5dB
Supply Current: 435mA ~ 490mA
Noise Figure: 2.1dB ~ 4.1dB
RF Type: W-CDMA
Categories: RF/IF and RFID
Supplier Device Package: 10-SMD Module
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 10-SMD Module, No Lead
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.2V ~ 4.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1135474-ACPM-7881-BLK
Product Name RF Amplifiers - ACPM-7881-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-18000-40000-40-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - 448-BGAP2D30AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details