Broadcom Inc. RF Amplifiers - AVT-54689-BLKG AVT-54689-BLKG

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1149975-AVT-54689-BL KG Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1149975-AVT-54689-BL KG Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AVT-54689-BLKG
1149975-AVT-54689-BLKG
RF Amplifiers - AVT-54689-BLKG 1149975-AVT-54689-BLKG
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1149975-AVT-54689-BL KG Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1149975-AVT-54689-BLKG
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Amplifiers - AVT-54689-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AVT-54689-BLKG
RF and Wireless - RF Amplifiers AVT-54689-BLKG
IC AMP WIMAX 50MHZ-6GHZ SOT89-3

IC AMP WIMAX 50MHZ-6GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1149975-AVT-54689-BLKG AVT-54689-BLKG
Product Name RF Amplifiers - AVT-54689-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier - AH212-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 1800 to 2400 MHz
Output Power 30 dBm
View Details
Broadband/CATV (75 Ohm) Line Amplifier - ACA1206RS7P2 - Richardson RFPD
Specs
Frequency Range 40 to 1000 MHz
Maximum Gain 14.2 dB
Noise Figure 3 dB
View Details
4 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 1000 MHz, 50Ω - ZHL-3010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 50 to 1000 MHz
View Details